location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A715-43G-R83Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.QHHAA.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 16:52:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5825U (16MB Cache, 2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6)
  • - 16GB DDR4-SDRAM & 1000GB SSD
Long product name Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The short editorial description of Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black

AMD Ryzen 7 5825U (16MB Cache, 2GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official marketing text of Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Supreme Performance. Infinite Possibilities
The Aspire 7 employs AMD Ryzen™ 5000 Series Mobile Processors to meet your demands with supreme performance in productivity. And the latest NVIDIA® RTX 3050 Ti1 graphics supercharge output for a smooth experience, ideal for work and play.

Boost Performance with AI
NVIDIA DLSS is a new deep learning neural network that boosts frame rates and generates beautiful, sharp images for your applications.

More Immersive Experiences
Ray Tracing simulates how light behaves in the real world to produce the most realistic and immersive experience.

Optimized Power & Performance
NVIDIA Max-Q is a suite of AI-powered technologies that optimize laptops to deliver high performance in thin form factors.

Experience Calls, Loud and Clear
Stay connected to friends and family with the HD webcam with Acer TNR Solution for better video calling in low-light conditions and hear them loud and clear with DTS dual speakers.

Acer TNR Solution
Acer’s TNR (Temporal Noise Reduction) Solution produces high-quality imagery even in low-light conditions

Acer PurifedVoice™ With AI Noise Reduction
Actively suppress background noise for both users. Compatible with external headphones and mics.

Visibly Stunning
The brilliant 15.6” FHD display with a narrow bezel supports Acer Color Intelligence™ and Acer ExaColor, providing enhanced visual performance for an overall better experience.

Acer Color Intelligence™
Dynamically adjusts gamma and saturation in real-time.

Acer ExaColor™
Fine-tune color temperature and contrast gamma.

The Connectivity
Comprehensive connectivity options include Wi-Fi 6E,2 perfect for high-speed file sharing and smooth 4K streaming, and Bluetooth 5.2 with improved signal quality. The Aspire 7 also includes essential ports to boost productivity.

The understated Aspire 7 conceals AMD processing power and NVIDIA graphics for supreme performance. And with an HD camera with video calling features, enjoy amazing picture quality when you connect with friends and family.

Supreme Performance. Infinite Possibilities
The Aspire 7 employs AMD Ryzen™ 5000 Series Mobile Processors to meet your demands with supreme performance in productivity. And the latest NVIDIA® RTX 3050 Ti1 graphics supercharge output for a smooth experience, ideal for work and play.

Boost Performance with AI
NVIDIA DLSS is a new deep learning neural network that boosts frame rates and generates beautiful, sharp images for your applications.

More Immersive Experiences
Ray Tracing simulates how light behaves in the real world to produce the most realistic and immersive experience.

Optimized Power & Performance
NVIDIA Max-Q is a suite of AI-powered technologies that optimize laptops to deliver high performance in thin form factors.

Experience Calls, Loud and Clear
Stay connected to friends and family with the HD webcam with Acer TNR Solution for better video calling in low-light conditions and hear them loud and clear with DTS dual speakers.

Acer TNR Solution
Acer’s TNR (Temporal Noise Reduction) Solution produces high-quality imagery even in low-light conditions

Acer PurifedVoice™ With AI Noise Reduction
Actively suppress background noise for both users. Compatible with external headphones and mics.

Visibly Stunning
The brilliant 15.6” FHD display with a narrow bezel supports Acer Color Intelligence™ and Acer ExaColor, providing enhanced visual performance for an overall better experience.

Acer Color Intelligence™
Dynamically adjusts gamma and saturation in real-time.

Acer ExaColor™
Fine-tune color temperature and contrast gamma.

The Connectivity
Comprehensive connectivity options include Wi-Fi 6E,2 perfect for high-speed file sharing and smooth 4K streaming, and Bluetooth 5.2 with improved signal quality. The Aspire 7 also includes essential ports to boost productivity.

The Productivity
The Aspire 7 utilizes a high-speed 1TB PCle SSD1 and 16GB1 dual DDR4 memory for power-hungry users. Boost your productivity with the precision touchpad and control gestures to speed up navigation when working with multiple apps.

The Design
The charcoal black chassis expresses a professional tone that fits almost any occasion, wherever it’s taken. So, whether you’re working or enjoying your chosen entertainment, do it all under cover of the understated Aspire 7.

Short summary description Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7 A715-43G-R83Y, AMD Ryzen™ 7, 2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Aspire 7 A715-43G-R83Y AMD Ryzen™ 7 5825U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 7 A715-43G-R83Y. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5825U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Display technology marketing name
ComfyView
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5825U
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
6.5 h
Power
AC adapter power
135 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
HDD, Supervisor, User
Weight & dimensions
Width
14.3" (363.4 mm)
Depth
10" (254.5 mm)
Height
0.902" (22.9 mm)
Weight *
4.74 lbs (2.15 kg)
Packaging content
Cables included
AC