Acer logo

Acer Predator Helios 300 PH315-53-75AK Intel® Core™ i7 i7-10750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home UK English Black

Data-sheet quality:
created/standardized by Icecat
Product views:
77052
Info modified on:
22 Jan 2025, 18:55:39
Short summary description Acer Predator Helios 300 PH315-53-75AK Intel® Core™ i7 i7-10750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home UK English Black:

Acer Predator Helios 300 PH315-53-75AK, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer Predator Helios 300 PH315-53-75AK Intel® Core™ i7 i7-10750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home UK English Black:

Acer Predator Helios 300 PH315-53-75AK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.