location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nitro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN515-51-720N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q2QET.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 Ti 4 GB Intel® HD Graphics 630
  • - Ethernet LAN Bluetooth
  • - Lithium Polymer (LiPo) 48 Wh 7 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red :
The short editorial description of Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red

Intel Core i7-7700HQ (6M Cache, 2.8 GHz), 39.624 cm (15.6") (1920 x 1080) LED, 16GB DDR4, 256GB SSD + 1TB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050 Ti, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 64-bit
More>>>
Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red:
The official marketing text of Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red as supplied by the manufacturer

The Game Changer Thrust yourself into the gaming world with a form factor that takes you beyond that of mere mortal laptops. Breaking the Sound Barrier Invigorate your gaming and enjoy crushing audio with Dolby Audio™ Premium. Dolby Audio™ Premium Dolby Audio™ Premium energizes your entertainment with rich, powerful sound. It dynamically adjusts audio to deliver home theater quality in a virtual surround sound experience that immerses you in all your entertainment. Boosted bass and enhanced volume turn it all up for sound that’s loud and clear enough to share. Intensity at Every Angle Share the exhilaration of your screen’s true colors with the full high definition IPS display. Full HD 1920x1080 resolution in a 16:9 aspect ratio makes movies and games more real and dramatic. Small details and text are clear. IPS (In-Plane Switching) An IPS panel lets you view your monitor clearly at angles of up to 1700 while maintaining the same level of high-quality color. The Power of Wireless Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna1 and 2x2 MIMO1. 2x2 MIMO 2x2 MIMO (Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once. Ports for all Occasions Expand the Nitro 5’s functionality with a plethora of ports to connect almost any secondary device. Dominating Specs Submit to the game with tech features that put you in the grip of the experience. Escape Reality Secure a smooth, high speed journey into the multiverse of gaming with the NVIDIA® GeForce® GTX 1050Ti1 graphics card. Powerful Processing Smoothly and quickly view games and videos with the 7th Gen Intel® Core™ i7 processors1. Kick in the Cooling When heavy use requires an added boost, take control of the cooling process with Acer CoolBoost™. Acer CoolBoost™ Acer CoolBoost™ technology enables the user to manually control the cooling process, allowing the dual fan cooling system to deliver up to an 11% reduction in CPU/GPU temperature. Wait no More Shift into full gear and speed up your download time to ensure seamless gaming with a solid-state drive1 upgrade.

Short summary description Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red:
This short summary of the Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro 5 AN515-51-720N, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red:
This is an auto-generated long summary of Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red based on the first three specs of the first five spec groups.

Acer Nitro 5 AN515-51-720N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Red

Killer Connectivity

Get an edge online by taking control of your network and prioritising your gameplay with Killer™ Ethernet E25001. Effortlessly stream your gameplay with Gigabit Wi-Fi 5 with 2x2 MU-MIMO technology. Plug all your peripherals into the full range of ports, including HDMI 2.0, USB Type-C™ Gen 1 and more.

Breaking the Sound Barrier
Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience. Invigorate your gaming and enjoy crushing audio as Waves MaxxAudio® meets Acer TrueHarmony™. Get intelligent bass, dialogue and volume enhancement with Waves MaxxAudio®, and deeper, richer sounds with Acer TrueHarmony™.

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
7 h
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
No
Weight & dimensions
Width
15.4" (390 mm)
Depth
10.5" (266 mm)
Height
1.05" (26.8 mm)
Weight *
5.95 lbs (2.7 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:10:19
Uk has collected 85 expert reviews for Acer Nitro 5 AN515-51-720N Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
stuff.tv/my/
Updated:
2018-01-23 01:10:19
Gaming laptops normally cost more than the GDP of a developing nation, and draw enough juice to make the lights flicker whenever you plug ‘em in to the mains.Do you really need all that power, though? If you're esports mad and spend your evenings in front...
Bottom line Not everyone can afford a monster gaming laptop, so it's great to see Acer delivering 1080p performance at a reasonable price. The Nitro 5 might not be the prettiest or lightest laptop around, but if you want high frame rates, those are sacrifices you'll...
0%
stuff.tv
Updated:
2018-01-23 01:10:19
Gaming laptops normally cost more than the GDP of a developing nation, and draw enough juice to make the lights flicker whenever you plug ‘em in to the mains.Do you really need all that power, though? If you're esports mad and spend your evenings in front...
Bottom line Not everyone can afford a monster gaming laptop, so it's great to see Acer delivering 1080p performance at a reasonable price. The Nitro 5 might not be the prettiest or lightest laptop around, but if you want high frame rates, those are sacrifices you'll...
0%
chip.com.my
Updated:
2018-01-23 01:10:19
When we received this for review, the package was slim and easy to carry. But when we unboxed everything, that was not the case at all. The power brick of the laptop itself was almost half the weight of the laptop, and that itself is heavier than laptops...
Bottom line Overall, a great alternative to a desktop if you are someone who enjoys the portability of a laptop with some ridiculous power to back it up.(previously published in issue October 2017)...
0%
gadgetynews.com
Updated:
2018-01-23 01:10:19
You may have seen my Acer Nitro 5 hands-on video that I took whilst being taken on a rickshaw tour of London. Well, I took that laptop home and have been using since. It is now review time.As with any product, it is easy to get the specs if money is no ob...
Good Understated looks (for a gamer), Good power and speed, Backlit keyboard, Reasonably light and thin, Great storage SSD...
Bad Keys just ok for gaming great for typing, Screen a little lacklustre...
Bottom line The Acer has enough pace to handle games, Office work and most other general tasks you choose to throw at it.If you are looking for a wholly performance package, then there is room for improvement.That said, the graphics card and RAM really help things al...
82%
trustedreviews.com
Updated:
2018-01-23 01:10:19
I've seen a raft of expensive gaming notebooks over the past few months, so it's refreshing to see a machine with a price that doesn't push into four figures. The Acer Nitro 5 is a £899 notebook that enters the super-competitive mid-range market with an...
Good Solid Full HD gaming pace, Attractive design, Cheaper than the competition...
Bad So-so screen, Single-channel memory, Mediocre battery life...
Bottom line Acer Nitro 5 – Performance The £899 model I've reviewed, the Nitro 5 AN515-51, is powered by an Nvidia GeForce GTX 1050 GPU. That's the same as the bottom-spec Dell Inspiron 15 7000 Gaming and Asus ROG STRIX GL553. All three can be upgraded to the more po...
70%
klgadgetguy.com
Updated:
2018-01-23 01:10:19
People occasionally ask me for advice when they want to get a new computer, some even come up to me and ask if this gaming laptop is good or that gaming laptop is good and my usual reply is, “will you be always outside playing games or just at home?” We a...
82%
ultrabookreview.com
Updated:
2018-01-23 01:10:19
There are quite a few gaming laptops available in stores for around $1000, and we've reviewed most of them here on the site, but it's now time for one more: the Acer Nitro 5.This is a full-size laptop with a 15-inch matte IPS screen, a backlit keyboard a...
Good well made, nice and simple design lines, gets a matte IPS screen, decent keyboard and excellent trackpad, runs cool and quiet with daily use, fast wireless, efficient, able to squeeze much out of that 48 Wh battery, affordable price tag...
Bad somewhat dim and color deficient panel, keep an eye on potential overheating, with an impact on performance, very loud fans and the left side of the keyboard gets quite hot, only gets a 48 Wh battery...
Bottom line The Nitro 5 is Acer's new multimedia/budget gaming notebook in the sub $1000 category, an alternative with different design lines to the Aspire VX15 and Aspire 7 series. It's a pretty good laptop with few flaws, but except for the looks, I doesn't give po...
75%
expertreviews.co.uk
Updated:
2018-01-27 01:25:57
READ NEXT: What to expect at CES 2018: All the key trends, rumours and announcements ahead of CESThe Nitro 5 starts at a price of £899 in the UK and will be available from April 2018. The laptop will also be available in North America from $799 and in Eur...
Bottom line Acer's new laptops have something for everyone: the gamer, the worker on the move and the emailer on a budget...
0%
hardwareheaven.com
Updated:
2018-03-31 01:34:23
The Acer Nitro 5 uses a familiar design, with many touches that have been included on numerous Acer notebooks. The hinge has an attractive burnt orange finish, and that deep colour is complimented by the keyboard's red backlight and a red ring around the...
Bottom line The Acer Nitro 5 is a good deal when compared to the MSI GV62 7RC. It's only a little more expensive, but it delivers a leap in gaming performance, a Core i7 processor and a better screen.It compares well to the pricier Acer Predator Helios 300 and Asus R...
0%
yugatech.com
Updated:
2018-03-31 01:34:23
Last year, Acer released their new mid-tier gaming laptop called the Nitro 5 that branched out many variants which cater to both Nvidia and AMD graphics cards. What we have in our hands is the AN515-51-79N0 that is equipped with a Nvidia GeForce GTX 1050T...
Bottom line The Acer Nitro 5 series is a good mid-tier gaming laptop thanks to its hardware that can even run AAA games at a playable state even at ultra high settings. It has decent quality speakers and has long battery life when watching videos even at 1080p. We we...
0%
yugatech.com
Updated:
2018-04-09 01:39:24
New month, new gadget roundup. For the month of March, we have the Samsung Galaxy S9+, Vivo V9, Huawei Nova 2 Lite, ASUS ZenFone 5Q, and Acer Nitro 5, to name a few. If you missed some our reviews, then check out our Gadget Reviews Roundup for March 2018...
0%
techradar.com
Updated:
2018-04-12 02:16:47
The Acer Nitro 5 is a mid-range gaming laptop that's aiming to sate the majority of gamers.The 15.6in screen size should be enough for most players, and its GTX 1050 graphics chip is designed to deliver smooth gaming on the panel's 1080p resolution.The Ac...
Good Solid 1080p gaming performance, Fast Core i7 processor, Reasonable screen contrast...
Bad Underwhelming components elsewhere, Not brilliant value, Ergonomically mediocre...
Bottom line The Acer Nitro 5's core components are fine for gaming and general-purpose use, and the Nitro also delivers solid battery life, reasonable screen contrast and decent design. However, cut-back components elsewhere and rivals that offer better value mean th...
60%
gadgetspeak.com
Updated:
2018-04-12 02:16:47
The Acer Nitro 5measures is 39x26x2.5cm and weights 2.454kilos.This is of course a powerful machine likely to be used by gamers. This means that battery life may not be that great, the best I got streaming video was around four hours. I see the figure q...
76%
ultrabookreview.com
Updated:
2018-04-20 01:22:33
The Nitro 5 is Acer's entry-level series of gaming notebooks, built mostly on Intel Core H hardware and Nvidia dedicated graphics, with few exceptions of AMD Ryzen variants.As of April 2018 Acer offers an updated line of Nitro 5s, code-name AN515-53, buil...
Good well made, nice and simple design lines, gets a matte IPS screen, decent keyboard and excellent trackpad, runs cool and quiet with daily use, fast wireless, affordable price tag...
Bad slightly better screen, bur still rather dim, loud fans under load, average speakers, only gets a 48 Wh battery...
Bottom line The Nitro 5 is Acer's budget gaming notebook in the sub $1000 category. It's a pretty good device overall, with excellent price tags and very few flaws, and on top of these the 2018 model gets updated Coffee Lake hardware and a slightly better panel than...
80%
canadalaptopreviews.com
Updated:
2018-04-26 01:48:02
They offer high processing power but still come in rather slim cases but Acer is moving away from that with the Nitro 5 AN515-51. This is a full gaming laptop, with the help of the quad-core processor and the GeForce GTX 1050 Ti graphics card with 4GB of...
Bottom line The Acer Nitro 5 is an inexpensive gaming laptop that promises a good gaming experience even at full HD resolution, it does have a long battery life and is lighter than some other 15-inch gaming laptops. A fast SSD and a strong quad-core processor ensure...
0%
yugatech.com
Updated:
2018-05-04 01:39:42
Marvel's Avengers: Infinity War is now showing in theaters nationwide and along with its launch are three Infinity War themed Acer laptops. Today, we will be checking out the Acer Nitro 5 Thanos Edition. We have reviewed the Acer Nitro 5 Intel Core i7 var...
Bottom line The Acer Nitro 5 Thanos Edition is simply a must-to-be-purchased gaming laptop if we let our hearts decide on it. If the packaging itself made our mouths water, our eyes are teary-eyed when we saw the actual unit itself.However, there is one major problem...
0%
unbox.ph
Updated:
2018-05-22 01:15:08
Aside from the limited edition Captain America Aspire 6 and the Iron Man Swift 3, Acer also sent over the most powerful Marvel-branded notebook fit for the most powerful being in the MCU: Thanos. Yes, the Acer Nitro 5 Thanos Edition lords supreme over the...
Bottom line Look past the branding and fancy graphics on the outside, you'll notice that Acer used their Nitro gaming notebook line as a base for their homage to the mad titan.On the lid is Thano's mug with gold colored accents, and while the branding for his noteboo...
0%
canadalaptopreviews.com
Updated:
2018-05-29 01:56:02
They offer high processing power but still come in rather slim cases but Acer is moving away from that with the Nitro 5 AN515-51. This is a full gaming laptop, with the help of the quad-core processor and the GeForce GTX 1050 Ti graphics card with 4GB of...
Bottom line The Acer Nitro 5 is an inexpensive gaming laptop that promises a good gaming experience even at full HD resolution, it does have a long battery life and is lighter than some other 15-inch gaming laptops. A fast SSD and a strong quad-core processor ensure...
0%
gadgetsmagazine.com.ph
Updated:
2018-07-19 01:36:55
Matching the mad titan's menacing toughness, Acer chose their Nitro 5 gaming laptop to represent Thanos in their Infinity War line. Premium-looking, the device is built upon a solid aluminum shell with a brushed finish. Its front panel parades a Thanos sk...
Bottom line It's a Thanos-approved gaming laptop, though with a hefty price.Also published in GADGETS MAGAZINE July 2018 Issue.Reviewed by Jewel Sta. Ana...
60%
gadgetsmagazine.com.ph
Updated:
2018-07-27 02:06:42
Matching the mad titan's menacing toughness, Acer chose their Nitro 5 gaming laptop to represent Thanos in their Infinity War line. Premium-looking, the device is built upon a solid aluminum shell with a brushed finish. Its front panel parades a Thanos sk...
Bottom line It's a Thanos-approved gaming laptop, though with a hefty price.Also published in GADGETS MAGAZINE July 2018 Issue.Reviewed by Jewel Sta. Ana...
80%
creativebloq.com
Updated:
2019-11-19 06:29:52
The Acer Nitro 5 (NH.Q3REK.007) is a gaming laptop by trade, which makes it an unusual option for creative work. So how does it fare against other laptops for graphic design? Well, there's a fair bit of method to this machine's madness. While it may have...
Good Consistent, versatile performance, Reasonable keyboard, Extremely affordable...
Bad Underwhelming screen, Poor battery life, Immature design...
Bottom line AMD's hardware delivers enough computing ability to handle most mainstream work tasks, and the Nitro 5 has good versatility elsewhere – but its low price means that compromises are made...
60%
pcmag.com
Updated:
2018-01-23 01:10:19
You don't need a desktop to enjoy smooth gaming, but neither do you need to spend more than $2,000 on a high-end gaming laptop with a discrete GPU that's so bulky and power-hungry that it likely will never leave your desk. There is a sweet spot of budget...
Good Long battery life, Lighter than some 15-inch gaming laptops, Impressive graphics performance for the price...
Bad Middling performance on everyday computing tasks, Lackluster build quality in some areas, Single-color keyboard backlight, Hard-to-read keys...
Bottom line The Acer Nitro 5 is an inexpensive gaming laptop that promises a good gaming experience even at full HD resolution, but it cuts some corners on build quality and everyday computing performance...
70%
laptopmedia.com
Updated:
2018-01-23 01:10:19
Acer's Nitro 5 lineup seems like a strange addition to the gaming family since there are already low-end gaming configurations under the Aspire VX 15 brand. In any case, the Nitro 5 has more in common with the mid-range Acer Predator Helios 300 notebooks...
Good Decent build, A slightly more simplistic design approach with less flashy appearance, Fairly comfortable input devices, Full HD IPS display, The panel doesn't use PWM for regulating screen brightness, Reliable cooling solution (at least for the AMD config...
Bad The display becomes really dim (just 104 cd/m2) when the notebook isn't plugged in, The CPU is less powerful than its competitors and too old to be included in a 2017 build, The Radeon RX 550 can't beat the GTX 1050 in the same price range...
Bottom line Gaming on a budget? As always, AMD configurations are one of the most lucrative ones in the lower-end spectrum of the market and the Acer Nitro 5 proves it. It's really hard to come across a capable gaming machine with for just $799, however, a quick sear...
0%
notebookcheck.net
Updated:
2018-01-23 01:10:19
Slim entry-level gamer. Acer's slim gaming notebook can offer an IPS display and a fast NVMe SSD as well as good battery runtimes...
Good high-contrast display, Full-HD resolution, fast NVMe SSD, good battery runtimes, AC Wi-Fi, Type-C USB, maintenance hatches...
Bad dark screen...
83%
Laptopmag.com
Updated:
2018-02-05 01:04:46
Making a budget gaming laptop is like walking a tightrope. The manufacturer is stuck in the precarious position of balancing a reasonable price against solid specs. In the case of the Nitro 5, Acer gets some things right, like the good graphics performanc...
Good Solid overall performance, decent graphics, Office-friendly design, Runs cool...
Bad Dull display, Muted, flat audio, Subpar battery life...
Bottom line The Acer Nitro 5 combines good graphics and solid overall performance at an attractive price, but suffers from short battery life and weak speakers...
60%