Intel Core i7-7700HQ (6M Cache, 2.8 GHz), 43.942 cm (17.3") (1920 x 1080) LED, 16GB DDR4, 512GB SSD, Intel HD Graphics 630, Gigabit Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
PREDATOR HELIOS 300 Ready for battle and eager for a fight, the Helios 300 drops you into the game with everything you need. Make Your Presence Known Your gaming laptop’s style should match your own – with a look that says, “Start the match. I’m ready.” Metal Chassis1 If the blacks and reds didn’t catch your eye already, try brushing your hand across its textured metal1 frame2 instead Custom-Engineered Cooling Unlock the potential of Predator hardware with a custom-engineered dual-fan cooling with the all-metal AeroBlade™ 3D Fan1. AeroBlade™ 3D1 The ultrathin (0.1mm) all-metal AeroBlade™ 3D Fan1 offers advanced aerodynamics and superior airflow to keep the system cool and clean. Front Flat, geometric angles tapered to hard edges accent its aggressive black and red form. Back Architecturally inspired exhaust vents expel heat and ensure a bold look from every angle. Realized Potential Power through the competition with the latest 7th Gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 1060 graphics.1 NVIDIA® GeForce® GTX 10 Series NVIDIA® GeForce® GTX 10 series-powered laptops come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games. Backlit Keyboard The red backlight illuminates the keys so that you can game wherever, whenever. PredatorSense™ Control and customize your gaming experience from one place with PredatorSense™.
Acer Predator Helios 300 PH317-51-70KH, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB
Acer Predator Helios 300 PH317-51-70KH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Red