location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-793G-70WK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q1LEG.023
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 Home 64-bit
Long product name Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-7700HQ (6M Cache, 2.8 GHz), 17.3'' Full HD (1920x1080) 16:9, 16GB DDR4, 256GB SDD + 1TB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, Gigabit Ethernet, IEEE 802.11ac, Windows 10 Home 64bit
More>>>
Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Streamlined Silhouette Its clean and minimalistic profile creates a design that will stand the test of time. The Power to See Things Smoother The Aspire V Nitro with the latest GeForce GTX 10-Series GPUs deliver up to 3X faster performance, for lag-free entertainment. Elegant Metal Design The premium aluminum top cover and palm rest not only exudes elegance but also provides added durability. Lightning Fast Graphics Unleash your gaming dominance with the Gamer Ready NVIDIA® GeForce® GTX 1060. Ports for all Occasions Expand functionality with the plethora of ports to connect almost any secondary device. Fingerprint Reader An embedded fingerprint reader is a quick and secure way for Windows Hello™ to verify your identity without a password. Eye Tracking Take control of your Windows® desktop and the latest games and with integrated Tobii eye tracking. Powerful Processing Smoothly and quickly view games and videos with 7th Generation Intel® Core™ i5/i7 and DDR4 memory. Innovative cooling Advanced cooling technology keeps the V Nitro running at full speed after many hours operation for greater functionality, speed and lifespan. The Power of Sound Listen to voices and special effects with increased clarity with Acer TrueHarmony™ and Dolby Audio™ Premium.

Short summary description Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-793G-70WK, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-793G-70WK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
4870 mAh
Power
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
16.7" (423 mm)
Depth
11.7" (296 mm)
Height
1.09" (27.6 mm)
Height (front)
1.09" (2.76 cm)
Height (rear)
1.09" (2.76 cm)
Weight *
7.05 lbs (3.2 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:29:59
Uk has collected 54 expert reviews for Acer Aspire V Nitro VN7-793G-70WK Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ultrabookreview.com
Updated:
2018-01-28 01:29:58
Most multimedia laptops are available with a 15-inch screen these days, yet some users won't mind somewhat sacrificing portability to some extent in order to get a device with a larger display.If that's you, the Acer Aspire V17 Nitro is one of the better...
Good simple design, solid construction, excellent display, complete IO, including Thunderbolt 3, solid performance and runs fairly cool, even in high loads, fairly large battery, a lot easier to upgrade than the previous Nitros, good speakers...
Bad the low travel keyboard won't appeal to everyone, battery life is still pretty poor on UHD screen config, despite the larger battery, a little heavier and larger than other options...
Bottom line I was pleased with the Aspire V17 Nitro series before and this iteration improves on its predecessor in performance, thermals and battery life, so there's no surprise I'm even more fond of this 2017 update. It's a well built machine with an excellent scre...
85%
pcmag.com
Updated:
2018-01-28 01:29:58
Pointing and clicking is so last decade. First there were touch screens on Windows PCs, then Apple bought into the craze by adding a Touch Bar to some MacBook Pros, and now there are a half-dozen or more methods of physically interacting with your compute...
Good Built-in eye tracking, Sturdy keyboard...
Bad Flimsy, small touchpad, Matte screen dulls colors and blurs some windows...
Bottom line Along with support for eye-tracking technology, the 17-inch Acer Aspire V17 Nitro gaming laptop is a good value for the components you get...
70%
notebookcheck.net
Updated:
2018-01-28 01:29:58
Slender gamer. Acer's mobile 17.3-inch gaming notebook is capable of running all current games smoothly. The system is well-equipped and offers a decent selection of ports. Particularly interesting are the notebook's 4k display and its eye-tracking system...
Good bright, matte display with high contrast ratio, decent input devices, NVMe SSD, free SATA slot, Thunderbolt 3...
Bad no maintenance flap, slow SD card reader...
88%
notebookcheck.net
Updated:
2018-01-28 01:29:58
Made for gaming. Acer's current 17-inch series, known as Nitro, has received a CPU and GPU performance upgrade. The V17 Nitro thus performs very well while at the same time being moderately quiet. In addition, Acer has scrapped the optical drive but inclu...
Good plain yet functional design, rigid case, Nvidia GeForce GTX 1060 with 6 GB VRAM, SSD + HDD, decent input devices, USB Type-C + Thunderbolt, good battery life, low power consumption, well thought-out port distribution, very quiet (even under load), Tobii...
Bad no maintenance flaps, key labels can be hard to read, awkward fingerprint-reader positioning, very slow SD-card reader...
88%
notebookcheck.net
Updated:
2018-01-28 01:29:58
Entry-level Nitro. Acer's 17.3-inch laptop offers good overall performance, decent emission levels, and a well-thought-out ports configuration. Unlike its predecessors, it does not include an optical drive anymore. Our review unit also did not include a W...
Good non-glare IPS display, FHD resolution, free m.2 slot, suitable for gaming, Thunderbolt 3...
Bad no maintenance flaps, mediocre battery life, slow SD card reader...
87%
laptopmedia.com
Updated:
2018-01-28 01:29:58
After NVIDIA's release of the new Pascal-based GPUs, all the big OEMs on the market rushed to deliver their updated or just refreshed notebooks with the chips in question. However, Acer didn't come up with new Aspire Nitro notebooks but instead launched a...
Good Good design and build quality, Nice touchpad and keyboard, Fairly portable for a high-performance 17-inch laptop, Outstanding display quality suitable for color-sensitive work, The panel doesn't use PWM for regulating screen brightness, Tobii Eye Tracking...
Bad The UHD variant is pricey, Short battery life, The cooling system raises some questions about longevity and reliability in the long run...
Bottom line The Aspire V 17 Nitro BE lineup was associated and marketed as gaming-oriented but with the new VN7-793G version, the sub-brand makes an interesting turn. Yes, the hardware is typical for a gaming laptop and offers a lot of horsepower – enough to run AAA...
0%
notebookcheck.net
Updated:
2018-01-28 01:29:59
Aspire Nitro on Nitro! The Aspire Nitro is familiar, just like the GeForce GTX 1060. It is the combination of the two components that makes the Acer Aspire Nitro 2016 such an interesting device. The price is supposed to start at around 1,300 Euros, so it...
Bottom line There it is, the object of desire. The refreshed Acer Aspire Nitro VN7-793G uses the familiar design, and there should not be any surprises in terms of the display, either. The big story is the hardware equipment, because Acer offers a number of new model...
0%
Country Distributor
Deutschland 1 distributor(s)