location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-592G-74PF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.G7REH.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 52.5 Wh 6 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black :
The short editorial description of Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Intel Core i7-6700HQ (2.6/3.5GHz), 16GB DDR4, 1TB SATA HDD (5400RPM) + 128GB SATA III SSD, 15.6" IPS LED FHD, 1920 x 1080, NVIDIA GeForce GTX 960M (4GB), 802.11ac, Bluetooth, Gigabit LAN, Windows 10 Home (64-bit)
More>>>
Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
The official marketing text of Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black as supplied by the manufacturer

Experience life in the fast lane
Superior power and style are the three words that sum up the Aspire V Nitro and its "Black Edition" variants. A top-end Intel processor and NVIDIA graphics card work with superb hardware systems to deliver stunning performance and brilliant images.

Innovative design
The Aspire V Nitro series' Black Edition models sport an exciting red LED bar that glows beautifully when the graphics card fires up. This bar is the focal point of a dramatic yet stylish interior design that will please your eyes and inspire your creativity.

Superior cooling
Acer DustDefender technology greatly limits dust build-up to extend the laptop's life. A metal fan with ultra-thin (0.1mm) blades works with a standard fan to greatly increase airflow while lessening noise. CoolBoost technology lets you quickly boost fan speed and cooling when you need it.

Short summary description Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This short summary of the Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-592G-74PF, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-592G-74PF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
4605 mAh
Battery capacity *
52.5 Wh
Battery life (max)
6 h
Power
AC adapter power
135 W
Weight & dimensions
Width
15.4" (390 mm)
Depth
10.3" (262.8 mm)
Height
0.902" (22.9 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Cables included
AC
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:38:21
Uk has collected 25 expert reviews for Acer Aspire V Nitro VN7-592G-74PF Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ultrabookreview.com
Updated:
2016-12-30 12:38:21
If you're after a 15-inch entertainment laptop that can deal well with multimedia content and some games, there's a fair chance the Acer Aspire V15 Nitro Black Edition series is already on your list. If not, it should be!The first generation was released...
Good well built and nice looking; thinner and lighter than the competition; good screen and keyboard; fast performance; great speakers; solid price...
Bad gets hots under load; short battery life in daily use; rather difficult to upgrade...
Bottom line The Acer Aspire V15 Nitro Black Edition is a powerful entertainment laptop, thinner and lighter than most other similar 15-inchers on the market. It packs looks, nice build quality, a great screen and fast hardware, but the battery life and cooling system...
80%
canadalaptopreviews.com
Updated:
2018-04-29 01:24:22
As people start to move away from big bulky desktops for their gaming needs, gaming laptops are starting to become hot sellers and just about every laptop maker is trying to get in on the excitement. Today we are going to be looking at one of the latest o...
Good The 15.6 inch display has IPS technology and is also full HD giving you great picture quality, Gaming laptops are known for giving poor battery life but this model will give you a full 6 hours on a single charge, At just 2.3 Kg it is not big and bulky lik...
Bad With just an Intel Core i5 processor and 8 GB of memory the performance is in line with what you would expect from a basic everyday mid-range laptop, The SSD hard drive helps improve performance but comes with limited storage of just 256 GB which may not...
Bottom line The Acer Aspire Nitro Series VN7-592G-52Z4 isn't the top of the line gaming laptop on the market but for the price you still get a solid device that can handle most gaming without much trouble. For those who do not want to shell out the multiple thousands...
0%
canadalaptopreviews.com
Updated:
2019-12-08 01:55:33
As people start to move away from big bulky desktops for their gaming needs, gaming laptops are starting to become hot sellers and just about every laptop maker is trying to get in on the excitement. Today we are going to be looking at one of the latest o...
Good The 15.6 inch display has IPS technology and is also full HD giving you great picture quality, Gaming laptops are known for giving poor battery life but this model will give you a full 6 hours on a single charge, At just 2.3 Kg it is not big and bulky lik...
Bad With just an Intel Core i5 processor and 8 GB of memory the performance is in line with what you would expect from a basic everyday mid-range laptop, The SSD hard drive helps improve performance but comes with limited storage of just 256 GB which may not...
Bottom line The Acer Aspire Nitro Series VN7-592G-52Z4 isn't the top of the line gaming laptop on the market but for the price you still get a solid device that can handle most gaming without much trouble. For those who do not want to shell out the multiple thousands...
0%
notebookcheck.net
Updated:
2016-12-30 12:38:21
4K Nitro. The latest premium model from the Aspire VN7-592G lineup boasts with its configuration: Razor-sharp 4K panel, 16 GB of RAM, SSD + HDD. It is not made for everyone at a price of almost 1900 Euros. Positive: Despite maximum hardware equipment, the...
Good matte IPS screen, 4K resolution, slim casing, very high application performance, decent gaming performance, fast solid state drive, plenty of storage with second hard drive, keyboard backlight...
Bad no maintenance hatch...
Bottom line Acer's compact gaming laptop has a strong processor that looks impressive in all common application scenarios. The graphics card renders all up-to-date games smoothly. The fast SSD ensures a fast-running system. A 1 TB, 2.5-inch hard drive is also on boar...
85%
laptopmedia.com
Updated:
2016-12-30 12:38:21
Last year's Acer Aspire V15 Nitro Black Edition appealed to many because of its low price and decent hardware. Also, the thin and light chassis was a major thing to consider and luckily, Acer has even improved it in the new model. We are now presented wit...
Good Great value (price/performance ratio), Good build quality, thin profile, light chassis, Comfortable keyboard, Highquality IPS panel, Exceptional sound quality, USB TypeC connector and M.2 SSD slot for speedy data transfer...
Bad PWM (screen flickering) from 0 to 99% screen brightness, Impractical port placement...
Bottom line The new Aspire V15 Nitro Black Edition didn't receive the upgrade we expected, but on the other hand, what's actually good about the previous version hasn't been changed. It has the same thin, but solid construction as before, and it's even slightly light...
0%
glj.io
Updated:
2016-12-30 12:38:21
The VN7-591G major problems were in the thermal department, battery performance and touchpad (read the VN7-591G review), the other issues were not so great. We'll see how well the VN7-592G does and how much it improves over the VN7-591G.Build quality is g...
Good Excellent gaming and 3D performance for the price with Skylake I76700HQ and GTX 960M 4GB, The chassis does not get hot almost at all (though the CPU does heat up), Very good 1080p IPS display (LG LP156WF6SPB1), Relatively low weight at 2.3kg, Keyboard is...
Bad Screen's outer lid is not rigid enough and one should make sure it is padded when carried in a beg, say, Only 3 USB ports (except a TB3 port), Fans audible even under light load with "balanced" or "High performance" mode, if the CPU works a bit, Electrica...
Bottom line So, the Acer Aspire VN7-592G shows good gaming results and displays relatively good feature set including TB3, M.2 PCIe. The 1080p IPS display is good with high brightness, good enough contrast are high color palette coverage. The keyboard, although diffe...
0%