location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-592G-5647
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.G7REH.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300HQ 2.3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 52.5 Wh 6 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black :
The short editorial description of Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Intel Core i5-6300HQ (2.3/3.2GHz), 8GB DDR4, 1TB SATA HDD (5400RPM) + 128GB SATA III SSD, 15.6" IPS LED FHD, 1920 x 1080, NVIDIA GeForce GTX 960M (4GB), 802.11ac, Bluetooth, Gigabit LAN, Windows 10 Home (64-bit)
More>>>
Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
The official marketing text of Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black as supplied by the manufacturer

Experience life in the fast lane
Superior power and style are the three words that sum up the Aspire V Nitro and its "Black Edition" variants. A top-end Intel processor and NVIDIA graphics card work with superb hardware systems to deliver stunning performance and brilliant images.

Innovative design
The Aspire V Nitro series' Black Edition models sport an exciting red LED bar that glows beautifully when the graphics card fires up. This bar is the focal point of a dramatic yet stylish interior design that will please your eyes and inspire your creativity.

Superior cooling
Acer DustDefender technology greatly limits dust build-up to extend the laptop's life. A metal fan with ultra-thin (0.1mm) blades works with a standard fan to greatly increase airflow while lessening noise. CoolBoost technology lets you quickly boost fan speed and cooling when you need it.

Short summary description Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This short summary of the Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-592G-5647, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-592G-5647. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.3 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88959
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
4605 mAh
Battery capacity *
52.5 Wh
Battery life (max)
6 h
Power
AC adapter power
135 W
Weight & dimensions
Width
15.4" (390 mm)
Depth
10.3" (262.8 mm)
Height
0.902" (22.9 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Cables included
AC
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:45:26
Uk has collected 24 expert reviews for Acer Aspire V Nitro VN7-592G-5647 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.co.nz
Updated:
2017-08-19 01:13:50
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
0%
goodgearguide.com.au
Updated:
2017-08-31 01:06:42
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
0%
canadalaptopreviews.com
Updated:
2018-04-27 01:38:55
We have recently reviewed some powerful laptops that also come with some hefty price tags but not everybody needs or even wants a machine of this caliber to handle their day to day needs. For many a basic laptop that is reliable and able to handle normal...
Good No matter if you are a native French speaker or just use it as a second language from time to time the Bilingual French Keyboard that comes on the Acer Aspire E5-575-36BC is a great asset to have, especially in Canada where the French language is so commo...
Bad On a positive note the Acer Aspire E5-575-36BC lacks any serious drawbacks that are going to make you want to avoid this model but at the same time it has plenty of features that are just average at best. One of these areas is performance as the Intel Cor...
Bottom line Probably the number one thing going for the Acer Aspire E5-575-36BC is that it doesn't have any serious drawbacks or benefits and maybe this is the biggest draw. It may not do one thing overly well but does everything decently making it a very suitable op...
0%
canadalaptopreviews.com
Updated:
2019-11-19 03:04:47
For some having the biggest and most expensive features are not high on their list but instead looking for a well rounded laptop that won't hit the wallet to hard while still giving you more then budget model performance. For consumers that fit this parti...
Good Without going over the top the Acer Aspire E5-575-5476 does a nice job of avoiding hardware that quickly skyrockets the price but still packing in enough power to satisfy most users needs and prevent the too common issue of getting your new laptop home to...
Bad When it comes to specs there is nothing that really screams disappointment on the Acer Aspire E5-575-5476 but for those who like to go beyond doing basic computer tasks and plan on doing something such as gaming the lack of a high quality graphics card wi...
Bottom line The Acer Aspire E5-575-5476 has positioned itself well for the upcoming holiday season mostly by offer users a laptop choice that lacks any serious drawbacks and instead does well in all of the big categories that consumers look for when picking out there...
0%
canadalaptopreviews.com
Updated:
2019-12-17 01:51:54
We have recently reviewed some powerful laptops that also come with some hefty price tags but not everybody needs or even wants a machine of this caliber to handle their day to day needs. For many a basic laptop that is reliable and able to handle normal...
Good No matter if you are a native French speaker or just use it as a second language from time to time the Bilingual French Keyboard that comes on the Acer Aspire E5-575-36BC is a great asset to have, especially in Canada where the French language is so commo...
Bad On a positive note the Acer Aspire E5-575-36BC lacks any serious drawbacks that are going to make you want to avoid this model but at the same time it has plenty of features that are just average at best. One of these areas is performance as the Intel Cor...
Bottom line Probably the number one thing going for the Acer Aspire E5-575-36BC is that it doesn't have any serious drawbacks or benefits and maybe this is the biggest draw. It may not do one thing overly well but does everything decently making it a very suitable op...
0%
Laptopmag.com
Updated:
2017-06-23 01:13:21
If you want a sub-$350 Windows laptop, you usually have to settle for a dull, low-res screen; lackluster design; and mediocre performance. For $349, Acer's Aspire E 15 E5-575-33BM defies those expectations, providing a colorful 1080p display, solid build...
Good Colorful, full-HD display, Long battery life, Plenty of ports and DVD drive, Accurate sound...
Bad Grainy webcam, Narrow viewing angles...
Bottom line A colorful display, long battery life and strong build quality make the Aspire Aspire E 15 E5-575-33BM a fantastic value...
80%
pcmag.com
Updated:
2017-07-20 01:07:55
Shopping for budget laptops is all about finding the point where the most useful suite of features and components meets the lowest price. Right now, the $349.99 Acer Aspire E 15 (E5-575-33BM) hits that sweet spot, offering a full HD display, plenty of sto...
Good Affordable, Excellent components for the price, Full HD display, 1TB of storage, Long battery life...
Bad Some keyboard flex, Subpar speakers...
Bottom line The Acer Aspire E 15 (E5-575-33BM) is a fully featured laptop for a low price, with a large HD screen, solid performance, and best-in-class battery life...
80%
consumersearch.com
Updated:
2017-08-08 01:19:44
Expert reviews...
Good Great battery life, Full HD screen, Lots of connectivity, Optical drive...
Bad Some reports of defective screens, Less-than-premium build quality...
Bottom line For good, everyday performance in a super-cheap Windows laptop, it's hard to find fault with the 15-inch Acer Aspire E 15 E5-575-33BM. It packs the latest technology processors for surprisingly good performance and battery life for its price point, and i...
0%
pcworld.com_techhive.com
Updated:
2017-08-19 01:13:50
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Good Very affordable, High-resolution 1920x1080 display is rare at this price point, Upgradable via bottom panel...
Bad Display has unusually limited brightness, Somewhat heavy...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
80%