location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1629H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JU111.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:12:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Ceiling-mounted projector White
  • - DLP 4500 ANSI lumens
  • - Lamp 4000 h
  • - WUXGA (1920x1200) 16:10 10000:1
  • - Screen size compatibility: 0 - 300" Number of colors: 1.07 billion colors
  • - Focus: Manual
  • - Built-in speaker(s) 10 W
  • - AC 300 W
Long product name Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White :
The short editorial description of Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White

DLP, 1920 x 1200, 4500 lm, 10000:1, 2x HDMI, 2x VGA, 322 x 225 x 91 mm, 2.6 kg
More>>>
Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White:
The official marketing text of Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White as supplied by the manufacturer

Acer Essential series projectors are best value projectors ideal for everyday use, at work or home. Make your presentations more compelling and entertainment more exciting with high brightness, high contrast and DLP® 3D Ready2, while adhering to your bottom line.

Short summary description Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White:
This short summary of the Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Essential X1629H, 4500 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 0 - 300"

Long summary description Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White:
This is an auto-generated long summary of Acer Essential X1629H data projector Ceiling-mounted projector 4500 ANSI lumens DLP WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Acer Essential X1629H. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 15.85 - 17.44 mm, Aperture range (F-F): 2 - 2.05. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
0 - 300"
Projection distance
39.4 - 381.9" (1 - 9.7 m)
Projector brightness *
4500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Number of colors
1.07 billion colors
Uniformity
85%
Keystone correction, horizontal
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
10000 h
Lamp power
240 W
Lens system
Focus *
Manual
Focal length range
15.85 - 17.44 mm
Aperture range (F-F)
2 - 2.05
Zoom ratio
1.1:1
Throw ratio
1.5 - 1.65 (2540 mm@3.23 m)
Offset
110%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
No
Ports & interfaces
Audio (L/R) in *
1
Ports & interfaces
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
DC-in jack
Yes
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Projection modes
Ceiling, Front, Rear
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Ceiling-mounted projector
Product color *
White
Placement
Ceiling
Cable lock slot
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
300 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
12.7" (322 mm)
Depth
8.86" (225 mm)
Height
3.58" (91 mm)
Weight *
5.73 lbs (2.6 kg)
Logistics data
Harmonized System (HS) code
85286200