location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z850+Warranty Ext 3Y On site
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JNJ11.001+SV.WPRAF.A02
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Standard throw projector Black, Red
  • - DLP 300 ANSI lumens
  • - Laser 20000 h
  • - UWHD (1920x720) 24:9 100000:1
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC
More>>>
Short summary description Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red:
This short summary of the Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Z850+Warranty Ext 3Y On site, 300 ANSI lumens, DLP, UWHD (1920x720), 100000:1, 24:9, 4:3, 16:9

Long summary description Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red:
This is an auto-generated long summary of Acer Z850+Warranty Ext 3Y On site data projector Standard throw projector 300 ANSI lumens DLP UWHD (1920x720) Black, Red based on the first three specs of the first five spec groups.

Acer Z850+Warranty Ext 3Y On site. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: UWHD (1920x720). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Throw ratio: 0.25:1, Vertical lens shift range: -5 - 5°. Supported graphics resolutions: 1920 x 720, 1920 x 1080 (HD 1080). Serial interface type: RS-232, HDMI connector type: Full-size

Projector
Supported aspect ratios
4:3, 16:9
Projector brightness *
300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
UWHD (1920x720)
Contrast ratio (typical) *
100000:1
Native aspect ratio *
24:9
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Throw ratio
0.25:1
Vertical lens shift range
-5 - 5°
Video
Full HD *
Yes
Supported graphics resolutions
1920 x 720, 1920 x 1080 (HD 1080)
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
Yes
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Gaming
Product type *
Standard throw projector
Product color *
Black, Red
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Weight & dimensions
Width
15.1" (383 mm)
Depth
12.2" (310 mm)
Height
3.78" (96 mm)
Weight *
12.1 lbs (5.49 kg)
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1