location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H6518BD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JM911.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392001680
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 282 W
Long product name Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White :
The short editorial description of Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White

DLP 3D, F/2.59 - 2.87, 1.3x Optical Zoom, 220 W UHP, 1920 x 1080, 16:9, HDMI x 2, USB, S-Video
More>>>
Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:
The official marketing text of Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White as supplied by the manufacturer

Clearer
Movies are massive at 300 inches (762 cm) and a billion colors. Action sequences are thrilling at an authentic 24p frame rate and with AcuMotion's blur control.1 With the superb clarity of available 1080p Full HD, you'll enjoy rich details, bright and natural colors, and exceptional contrast.

Easier
Position the picture just how you want it without moving the projector itself on models with lens shift control. Others let you choose among resolutions and aspect ratios or even among sources thanks to simultaneous connectivity. When you attach an image source, it's instantly found by Smart Detection.

More real
Movies gain depth and feeling with available 3D solutions that deliver stereoscopic visuals. Plus, those visuals are flicker free thanks to high refresh rates. Scenes and characters seem more real with keystone correction providing the perfect rectangular image. All models come with multiple connectors, including HDMI®, DVI and VGA.

More green
Enjoy your favorite movies again and again with no "burnout" thanks to Home Series projector bulbs, which in economy mode last up to 5,000 hours -- that's more than two thousand films. Need an intermission? No eco-worries, as Acer EcoProjection technology reduces standby power consumption by up to 90%.

Short summary description Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Home H6518BD, 3200 ANSI lumens, DLP, 1080p (1920x1080), 16:9, 4:3, 16:9, 59.1 - 300" (1.5 - 7.62 m)

Long summary description Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Acer Home H6518BD data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Acer Home H6518BD. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87. Analog signal format system: NTSC, PAL, SECAM. Noise level: 31 dB, Noise level (economic mode): 26 dB

Projector
Supported aspect ratios
4:3, 16:9
Projection distance
59.1 - 300" (1.5 - 7.62 m)
Contrast ratio (dynamic)
20000:1
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHP
Lamp power
220 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.2x
Throw ratio
1.15 - 1.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
26 dB
Noise level *
31 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
282 W
Power consumption (PowerSave)
220 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight *
5.29 lbs (2.4 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Brand Image Article code product Stock Price from
Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y On-Site data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A02 P5327W + 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W + 3Y Carry-In data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001+SV.WPRAF.A01 P5327W + 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education U5320W data projector Ultra short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL111.001 U5320W 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White Acer Large Venue P5327W data projector Large venue projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JLR11.001 P5327W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Portugal 1 distributor(s)