location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Basic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLM11.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3
  • - Screen size compatibility: 24 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 3 W
  • - 3D
  • - AC 250 W
Long product name Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White :
The short editorial description of Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

DLP, 3200lm, XGA(1024 x 768), F/2.56-F/2.8, 24 - 300", 1 x UHP 200W, RMS 1 x 3W, VGA, USB, Composite, S-Video, 100-240V, 2 kg
More>>>
Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
The official marketing text of Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer

Best value projectors for work and play
Acer Essential series projectors are best value projectors ideal for everyday use, at work or home. Make your presentations more compelling and entertainment more exciting with high brightness, high contrast and DLP® 3D Ready2, while adhering to your bottom line.

Bright and Vivid
With WXGA resolution1, high brightness, high contrast and Acer Color Technology, your presentations will be more compelling with sharper texts and vibrant images, even from a distance. Combined with DLP® 3D Ready2 you can also enjoy an immersive theater-like 3D entertainment experience.

Acer Dust Shield
The accumulation of dust over time can cause a projector to not function properly and lose its original brightness. With Acer Dust Shield, Essential series projectors can defend against the detrimental effects of dust, allowing them to work better, for longer, and requiring less maintenance.

Convenient and flexible
Essential series projectors have features that make them easy to use including 9 key control panels1 on the top of the projectors and 40-degree keystone correction that automatically adjusts vertical distortions. Their ceiling mounts provide four ways to install them so you can pick the method that best suits your needs.

Eco-smart
Essential series projectors sport eco-friendly technologies that are better for the planet and good for your wallet. Their standby power consumption can be reduced by 90% and by 70% when powered on, which helps to prolong the lifespan of its lamps (Up to 10,000 hours) for lower replacement costs.

Short summary description Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Basic X1285, 3200 ANSI lumens, DLP, XGA (1024x768), 4:3, 24 - 300", 16:9

Long summary description Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Acer Basic X1285 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Acer Basic X1285. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA). Noise level: 30 dB, Noise level (economic mode): 26 dB

Projector
Supported aspect ratios
16:9
Screen size compatibility *
24 - 300"
Projection distance
39.4 - 444.9" (1 - 11.3 m)
Contrast ratio (dynamic)
20000:1
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHP
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Optical zoom
1.1x
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
250 W
Power consumption (economy mode)
196 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
4.41 lbs (2 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Brand Image Article code product Stock Price from
Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black Acer Essential X113P data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D Black
(show image)
MR.JM311.001 X113P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)