Acer logo

Acer MWA2 WLAN 300 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100278
Info modified on:
01 Nov 2022, 09:11:54
Long product name Acer MWA2 WLAN 300 Mbit/s:

IEEE 802.11 a/b/g/n, MHL 1.2, Acer eDisplay, Miracast, White

Short summary description Acer MWA2 WLAN 300 Mbit/s:

Acer MWA2, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, White

Long summary description Acer MWA2 WLAN 300 Mbit/s:

Acer MWA2. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.