Acer logo

Acer TravelMate TimelineX 8172Z-U543G32N Intel® Pentium® U5600 11.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31478
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name Acer TravelMate TimelineX 8172Z-U543G32N Intel® Pentium® U5600 11.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

Windows 7 Home Premium, Intel Pentium U5600 (3M, 1.33 GHz), 11.6” WXGA(LED), 3 GB, 320GB HDD, Intel HD, 802.11 b/g/n, 6 Cell, Acer EasyPort IV

Acer TravelMate TimelineX 8172Z-U543G32N Intel® Pentium® U5600 11.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

The TravelMate TimelineX Series features 8+ hours of battery life in a highly mobile design with efficient processing power, wide-ranging communication capabilities, and indispensible security solutions to maximize your potential while on the move. To top it off, these notebooks are hazardous-substance-free and integrate energy-conserving features to help save cost and the environment.

On-the-go productivity
Designed for your on-the-move business needs, the TravelMate TimelineX can handle 8+ hours without needing to be plugged in. A port replicator provides splendid expansion, streamlines cable management, and allows multiple devices to run at the same time.

Designed to travel
A slim and lightweight design makes carrying easier, while enhanced anti-shock technology insulates the hard drive and data from the bumps of daily life. Acer Thermal Comfort technology keeps the processor and notebook casing cooler, so you can use it on your lap comfortably.

Efficient performance, environmentally sound
A quick and power-efficient processor plus impressive graphics will help you make convincing business presentations. What's more, the TravelMate TimelineX Series is free of hazardous substances, and meets EPEAT® Silver, RoHS, WEEE and ENERGY STAR® standards to protect the environment.

Multiple communication options
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology. Face-to-face business conferences are possible anywhere with the built-in webcam.

Dependable security
This series features finger-recognition technology, so you don't have to worry about system intrusion or data theft. And, rest assured knowing that your files and applications can easily be restored using Acer's intuitive recovery software. What's more, if lost or stolen, your notebook can be tracked via Wi-Fi®.

Short summary description Acer TravelMate TimelineX 8172Z-U543G32N Intel® Pentium® U5600 11.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

Acer TravelMate TimelineX 8172Z-U543G32N, Intel® Pentium®, 1.33 GHz, 11.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate TimelineX 8172Z-U543G32N Intel® Pentium® U5600 11.6" 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

Acer TravelMate TimelineX 8172Z-U543G32N. Processor family: Intel® Pentium®, Processor model: U5600, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.