location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5335-902G25Mn + SV.WNBAF.A01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.V0E02.004+SV.WNBAF.A01
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 900 2.2 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500
  • - Ethernet LAN
  • - Windows 7 Home Basic
Guarantee: 3 years
Long product name Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic :
The short editorial description of Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic

Windows 7 Home Basic, Intel Celeron 900, Ecran TFT 15.6" HD (1366x768) LED LCD, Intel GMA 4500M 1759MB TGM, RAM 2048MB (1x 2048) DDR2, HDD 250GB (5400rpm), Graveur DVD Super Multi DL, Gigabit LAN & WLAN 802.11bgn, 2-in-1, Acer CrystalEye, Battery 4-cells + warranty 3 years
More>>>
Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic:
The official marketing text of Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic as supplied by the manufacturer

The Acer TravelMate Series of notebooks features dependable processing power, wide-ranging communication capabilities, and indispensible security solutions to empower mobile professionals like you. Designed to keep your business running while you're on the move, this streamlined notebook boasts corporate-level manageability and convenient handling. An eco-friendly design and energy-conserving features help save cost, as well as the environment.

Proficient performance
The TravelMate Series runs on a quick and energy-efficient processor, while integrated graphics help you make impressive business presentations. ENERGY STAR® compliant, this notebook features energy-smart technologies that reduce power consumption.

Seamless communication
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. When in the office, quickly connect to the Internet via wired LAN. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology.

Proactive security
Don't worry about system intrusion and data theft with finger-recognition technology1. Be at peace knowing that your files and applications can easily be restored with recovery software. Back up your system using an intuitive application. Also, if lost or stolen, your notebook can be tracked via Wi-Fi®.

Reliable manageability
Some TravelMate models feature vPro™ technology, which increases data safety and your productivity with processor-level security and better application performance. The Acer MediaBay, a cost-effective docking solution, offers a convenient way to extend the capabilities of the notebook. Also, the Acer FineTrack™ pointing device makes onscreen navigation easier.

Short summary description Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic:
This short summary of the Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01, Intel® Celeron®, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic:
This is an auto-generated long summary of Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500 Windows 7 Home Basic based on the first three specs of the first five spec groups.

Acer TravelMate 5335-902G25Mn + SV.WNBAF.A01. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Basic. Weight: 5.73 lbs (2.6 kg)

Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
900
Processor cores
1
Processor threads
1
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 900 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500
Discrete graphics card *
Yes
Maximum graphics card memory
1.759 GB
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Software
Operating system installed *
Windows 7 Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41498
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery capacity
2800 mAh
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15" (381 mm)
Depth
9.96" (253 mm)
Height (front)
0.984" (2.5 cm)
Height (rear)
1.34" (3.4 cm)
Weight *
5.73 lbs (2.6 kg)
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab