location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8371-734G32N + Windows 7 Professional OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TTD0Z.422?KIT1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 13.3" 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500M
  • - Bluetooth 2.1+EDR
  • - 8 h
  • - Windows Vista Business
Long product name Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business :
The short editorial description of Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business

Intel® ULV Core™2 Duo processor SU7300 (1.3GHz/FSB: 800MHz/3MB L2 cache/10W), Microsoft® Windows® 32-bit Vista Business (XP Professional recovery in box), Microsoft® Office™ Ready 2007 (trial-version), 13,3" High Definition WXGA LED-backlit 16:9 aspect ratio high-brightness (200-nit), 4GB DDR 3 RAM (2x 2GB), 320GB HDD, 6-cell Li-ion 2.8 (max 8-hour battery life with Acer PowerSmart enabled), Wireless a/b/g/n, Bluetooth®, Intel® Graphics Media Accelerator 4500M, 0.3MP CrystalEye, 5-in-1 card reader, Fingerprint, Ultra thin design + Windows 7 Professional OEM
More>>>
Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:
The official marketing text of Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business as supplied by the manufacturer

Less than 1" thin and weighing just over a kilo, the TravelMate 8371 combines the ultra-portability of a small form factor with the solid performance and great functionality of regular-size notebooks. View clear visuals on the 13.3" widescreen, multitask with ease, and stay connected to your business wherever it takes you. No matter how heavy your workload gets, the TravelMate 8371 keeps it light for you.

Your core competency
A powerful-yet-ultra-low-voltage processor is at the core of the TravelMate 8371, delivering great productivity while saving energy, thus lowering the total cost of your investment. With up to 8+ hours of battery life, the TravelMate 8371 excels all day long with just one charge. And thanks to Acer Thermal Comfort technology, your notebook stays cool and comfortable to touch even after prolonged use.

Risk-free management
The TravelMate 8371 protects your business data and enhances mobile usability. The optional Acer Bio-Protection solution secures the system and protects your data using advanced system security and data protection using cutting-edge biometric technology. Enhanced Acer DASP (Disk Anti-Shock Protection) technology cushions the hard disk from daily shocks, protecting your data and investment even more. The multi-gesture touchpad lets you scroll, zoom and navigate more conveniently, the Acer EasyPort IV connector eliminates cable management problems and simplifies expansion capabilities.

Portable powerhouse
The super-slim profile and light weight of the TravelMate 8371 make this notebook extremely mobile and ready for business multitasking anytime, anywhere. An extra-large hard drive easily stores all your files and speedy DDR3 memory handles them smoothly. And with its impressive professional-looking design, the TravelMate 8371 enhances not only your performance, but also your image.

Earth-friendly connections
Capitalize on extended mobility and conserve the planet's resources while you're at it. While you're on the road, the TravelMate 8371 saves up to 40 percent more power than typical notebooks. And with the Acer PowerSmart adapter, you get up to 66 percent power savings while your notebook is plugged in and in sleep mode. Stay on top of your business from any part of the world with 3G, Wi-Fi®, Gigabit Ethernet, or Bluetooth® and meet face-to-face with business contacts during high-quality video conferences via the Acer Crystal Eye webcam and built-in microphone.

Short summary description Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:
This short summary of the Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8371-734G32N + Windows 7 Professional OEM, Intel® Core™2 Duo, 1.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 8371-734G32N + Windows 7 Professional OEM. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Weight: 3.64 lbs (1.65 kg)

Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
Acer Crystal Eye, Acer GridVista, Acer Assist, Acer Bio-Protection, Acer PowerSmart Manager, Acer Launch Manager, Acer eRecovery Management, Adobe Reader, Adobe Flash Player, Google Toolbar, Google Desktop, eSobi, Office Ready, Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
12.7" (323.6 mm)
Depth
8.98" (228 mm)
Height (front)
0.98" (2.49 cm)
Height (rear)
0.996" (2.53 cm)
Weight *
3.64 lbs (1.65 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:28
Uk has collected 23 expert reviews for Acer TravelMate 8371-734G32N + Windows 7 Professional OEM Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
v3.co.uk
Updated:
2014-05-22 01:19:28
Acer's TravelMate Timeline 8000 series of laptops are designed as workhorse systems for mobile professionals, available in three screen sizes and claimed by the firm to have upwards of eight hours battery life for all-day use on the road.Announced duri...
Good Good keyboard; decent 13.3in screen...
Bad No DVD drive; only available with Windows Vista...
Bottom line Acer’s TravelMate 8371 is a no-nonsense laptop for professionals needing a business client for use while on the road. It features a decent keyboard and screen, and is a reasonable performer that does not weigh too much when carried around...
60%
whatlaptop.techradar.com
Updated:
2014-05-22 01:19:28
Acer’s Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 (£804 inc. VAT) is the smallest in the series.The laptop boasts a phenomenal battery life a...
0%
gadgetspeak.com
Updated:
2014-05-22 01:19:28
As a regular user of an Acer TravelMate laptop, I was pleased to receive one of the company’s 8000 Timeline series for review. This was the slim-line TravelMate 8371 which is aimed at the business users and currently comes with Windows Vista Business...
72%
zdnet.co.uk
Updated:
2014-05-22 01:19:28
The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life.
Good Lightweight yet robust, Highquality 13.3in. screen, Great battery life, Mobile broadband option, Competitive price...
Bad No integrated optical drive, Noticeable flex in the keyboard, Lacklustre sound output...
Bottom line The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life...
80%
pocket-lint.com
Updated:
2014-05-22 01:19:28
Earlier in the year, Acer announced its TravelMate 8000 Timeline series - a set of notebooks designed for business users that combine performance, security and battery life. The TM8371 has a 1.4GHz Intel Core 2 Duo SU9400 processor, 4GB of DDR3 RAM, a...
Good Excellent battery life, thin and light...
Bad Looks very boring, poor gaming performance...
Bottom line Excellent performance and oodles of battery life in a thin, light, but dull frame. It doesnt win any awards for gaming performance, but we dont suspect thats what it was designed to doKey specsBluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SD...
90%
techradar.com
Updated:
2014-05-22 01:19:28
Acers Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 is the smallest in the series. The laptop boasts a phenomenal battery life and we managed to...
Good Excellent battery life, Brilliantly mobile, Well-specced...
Bad Not great performance, No optical drive...
60%
trustedreviews.com
Updated:
2014-05-22 01:19:28
Earlier in the year, Acer was one of the first companies to take advantage of Intel's new CULV processors in creating affordable ultra-portables. Delivering good performance and outstanding battery life, we were delighted by the Acer Aspire Timeline 4810T...
90%
itpro.co.uk
Updated:
2014-05-22 01:19:28
With frankly amazing battery life, lasting as long as 10 hours under light use, and some excellent specifications make this great for those on the road. We didn’t like keyboard that much but overall this is an excellent value package...
83%
expertreviews.co.uk
Updated:
2014-05-22 01:19:28
Acer's TravelMate Timeline 8371 has a plain, grey appearance that looks dowdy compared to most ultra-portable laptops. It feels sturdy, though, with an especially rigid lid that barely flexes at all under pressure. The Timeline may be slender, but i...
100%
notebookcheck.net
Updated:
2014-05-22 01:19:28
In the meantime, the Acer Timeline Series is available in several configurations and case sizes, whereas a persistently slim and light design is used. Acer’s motto: mobile, efficient devices at a low price, but which have enough computing power, anyw...
Good Case quality, Nonglare display surface, Long battery life, Efficient computing performance, Low weight, Chic and slim design, Very quiet battery mode, Includes XP Professional as a downgrade via recovery DVD, Docking port and fingerprint reader...
Bad Fan runs almost permanently, Meager software equipment, UMTS not yet available, Interface connection isn't ideal, Restricted display opening angle...
Bottom line The omitted HDMI port isn't only painful for home users, as especially high resolution displays are preferably connected digitally at the office. The missing optical drive will prevent the one or other user from a purchase because an external device prese...
85%