location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TKC0Z.019
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Guarantee: One-year International Travelers Warranty (ITW).
Long product name Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business :
The short editorial description of Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business

TravelMate 5710, 1024Mb, DDRII 667Mhz, 120Gb 5400rpm
More>>>
Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business:
The official marketing text of Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business as supplied by the manufacturer

Based on Intel® Centrino® Duo mobile processor technology, the TravelMate 5710 is the perfect partner for business professionals in any environment. With impressive storage and outstanding graphics capabilities, enhanced communication options, reliable security features, and ultra-secure network connectivity, the TravelMate 5710 will enhance your work experience and productivity.

Solid performance and total communication
The TravelMate 5710 provides enhanced productivity and great portability. Equipped with the cutting-edge Intel Centrino Duo mobile processor technology, the TravelMate 5710 integrates the latest Intel Next-Gen Wireless-N communication capabilities and high-quality face-to-face communication at anytime and anywhere via the Acer Video Conference solution1 for maximum efficiency and convenient mobility.

Breakthrough design
The new TravelMate ProFile design presents a stylish and confident look to the business world that increases convenience and protection. The TravelMate 5710 is chaining innovative design with physical enhanced Acer Disk Anti-Shock protection for the harddisk drive (DASP technology), but also featuring added layer of password protection management by Acer eSettings application. Additional Acer includes on the TravelMate 5710 new one-touch productivity keys as for facilitating increased manageability and easy one-button system locking to prohibit unauthorized access.

Short summary description Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business:
This short summary of the Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5710, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 5710 Intel® Core™2 Duo 15.4" 1 GB DDR2-SDRAM 120 GB Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 5710. Processor family: Intel® Core™2 Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.66 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.224 GB
Audio
Audio system
Intel High Definition Audio Support
Number of built-in speakers
2
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard type
Acer FineTouch
Number of keyboard cursor keys
4
Keyboard function keys
12
Keyboard easy keys
Yes
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Business
Bundled software
-Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity1, eLock, eRecovery, eSettings Management) -Acer CrystalEye -Acer GridVista -Acer Launch Manager -Acer Video Conference Manager -Adobe Reader -Cyberlink PowerDVD -Cyberlink PowerDVD -Norton Internet Security -Microsoft Office Ready 2007
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.5" (267 mm)
Height
1.19" (30.3 mm)
Weight *
6.35 lbs (2.88 kg)
Other features
Wireless technology
Intel Wireless WiFi Link 4965AGN
AC adapter included
Yes
Infrared data port
Yes
Dimensions (WxDxH)
14.2 x 10.5 x 1.19" (360 x 267 x 30.3 mm)
Compliance industry standards
DMI 2.0, ACPI 3.0, Mobile PC 2002, Wi-Fi
Wake-on-Ring ready
Yes
Hot keys
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
Windows XP Professional Windows Vista Business Windows Vista Home Premium Windows Vista Home Basic
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92