location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C213TMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TDG0E.086
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 08:28:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Floating Slider) Silver
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - Touchscreen 12.1" 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 120 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7300
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows XP Tablet PC Edition
Long product name Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver :
The short editorial description of Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver

genuine Windows® XP Tablet PC Edition Intel® Core™2 Duo processor T5500 (2 MB L2 cache, 1.66/1.83 GHz, 667 MHz FSB), 12" XGA Tablet, DDRII 1024 (2*512) MB, 100GB, NVIDIA® GeForce® Go 7300 with up to 256 MB TurboCache™ (128 MB of dedicated GDDR3 VRAM, up to 128 MB of shared system memory), 1024MB (2*512) of DDR2 533/667 MHz memory, 120GB, 8X slot-load DVD-Super Multi double-layer drive (MediaBay), Gigabit Ethernet, 802.11ABG WLAN, Bluetooth®, 4-in-1 card reader, 3 & 6 cell battery, Fingerprint sensor
More>>>
Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver:
The official marketing text of Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver as supplied by the manufacturer

Even in the short history of mobile computers, few companies have lasted the course. Even fewer have consistently developed and produced advanced, user-friendly products which have earned international acclaim. Acer is one such company, and the TravelMate C210 tablet PC is one such product, reflecting the very leading edge of mobile technology for the ultimate mobile experience.

Short summary description Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver:
This short summary of the Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate C213TMi, Intel® Core™2 Duo, 1.66 GHz, 12.1", 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver:
This is an auto-generated long summary of Acer TravelMate C213TMi Intel® Core™2 Duo T5500 Hybrid (2-in-1) 12.1" Touchscreen 1 GB DDR2-SDRAM 120 GB HDD NVIDIA® GeForce® Go 7300 Windows XP Tablet PC Edition Silver based on the first three specs of the first five spec groups.

Acer TravelMate C213TMi. Product type: Hybrid (2-in-1), Form factor: Convertible (Floating Slider). Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels, Touchscreen. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Tablet PC Edition. Product color: Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Floating Slider)
Display
Display diagonal *
12.1"
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
LED backlight
No
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
120 GB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Sound Blaster Pro
Number of built-in speakers
1
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Keyboard
Numeric keypad *
No
Software
Operating system installed *
Windows XP Tablet PC Edition
Bundled software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer Launch Manager, Acer Protector Suite QL fingerprint utility, Acer Soft Button, Microsoft Experience Tablet PC (English version), Microsoft Windows Journal, Mircosoft Reader, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
4.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.4" (315 mm)
Depth
9.37" (238 mm)
Height
1.38" (35 mm)
Weight *
5.51 lbs (2.5 kg)
Other features
Infrared data port
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Country Distributor
United Kingdom 1 distributor(s)