Acer logo

Acer TravelMate 2451WLCi Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125124
Info modified on:
22 May 2023, 17:13:51
Long product name Acer TravelMate 2451WLCi Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:

legitime Windows® XP Home Edition , Intel® Celeron® M Processor 410 (1.46Ghz /1MB/533Mhz), 15.4TFT WXGA, 512MB DDRII RAM (1x512), 60GB HDD, DVD-CDRW, 4-cell LiIon, 56K modem, Wired LAN & wireless 802.11b/g, ATI X200M 64MB shared, no IEEE1394/no S-video/no FIR

Acer TravelMate 2451WLCi Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:

The TravelMate 2450 series is ideal for professional users from small and medium sized corporations along with mobile self-employed users looking for a fully featured and reliable mobile multimedia work instrument that provides both, flexible and comprehensive communication facilities.

Short summary description Acer TravelMate 2451WLCi Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Acer TravelMate 2451WLCi, Intel® Celeron® M, 1.46 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate 2451WLCi Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Acer TravelMate 2451WLCi. Processor family: Intel® Celeron® M, Processor frequency: 1.46 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 6.11 lbs (2.77 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.