Acer logo

Acer TravelMate 5602WSMi 17" 0.5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28661
Info modified on:
01 Dec 2020, 16:17:00
Short summary description Acer TravelMate 5602WSMi 17" 0.5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:

Acer TravelMate 5602WSMi, 1.7 GHz, 17", 1440 x 900 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Acer TravelMate 5602WSMi 17" 0.5 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:

Acer TravelMate 5602WSMi. Processor frequency: 1.7 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Professional. Weight: 8.07 lbs (3.66 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.