location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4072WLCi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TBC05.161
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.73 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 40 GB DVD-ROM
  • - Intel® GMA 900
  • - 4 h
  • - Windows XP Home Edition
Long product name Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition :
The short editorial description of Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Intel® Mobile Pentium® processor Centrino™ 1.73GHz (Dothan740/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA, 512MB DDR II RAM (1x512), 40GB HDD, DVD-CDRW, 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, shared video memory
More>>>
Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
The official marketing text of Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer

Based on Intel® Centrino™ Mobile Technology platform, Acer TravelMate 4070 is the right alternative for SoHo segment and small and medium-sized businesses looking for a well design notebook with powerful processors, complete wire & wireless connectivity and bright 15” or 15,4” TFT display. A well balanced features/cost choice to enhance business opportunities.

Short summary description Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4072WLCi, 1.73 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 40 GB, Windows XP Home Edition

Long summary description Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Acer TravelMate 4072WLCi 15.4" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer TravelMate 4072WLCi. Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 6.48 lbs (2.94 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Empowering Technology (Acer eData Security / eLock / ePerformance / eRecovery3 / eNet / ePower / eSettings / ePresentation Management), Acer GridVista, Acer Launch Manager, Adobe Reader, NTI CD Maker, Norton AntiVirus, Cyberlink PowerDVD
Battery
Number of battery cells
8
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.3" (364 mm)
Depth
11" (279 mm)
Height
1.54" (39 mm)
Weight *
6.48 lbs (2.94 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
14.3 x 11 x 1.54" (364 x 279 x 39 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s