Acer logo

Acer TravelMate 8202WLMi_120 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67060
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer TravelMate 8202WLMi_120 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

genuine Windows® XP Professional, Intel® Centrino® Duo mobile technology T2300 (1.66GHz-667MHz-2MB), 15.4" WSXGA+(1680x1050) Widescreen m/Carbon Fiber cover, ATI X1600 m/256MB GDDR3/512MB HyperMemory, 1024MB (2x512) DDR2, 120GB-5400rpm SATA m/DASP+, DVD-SuperMulti (double layer), Gigabit LAN, 802.11abg WLAN, Bluetooth+VOIP BT Phone, 5-i-1 kortlæser, 9-cell Li-Ion batteri, DVI port, ezDock port

Acer TravelMate 8202WLMi_120 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

The TravelMate 8200 is a stunning symbol of Acer’s drive to provide leading professionals and businesses with the ultimate instrument to enhance mobile performance and take outbound productivity beyond conventional limits. Finished in exquisite carbon fibre, the sleek TravelMate 8200 is the first high-end business PC to offer the very latest Intel® Centrino® Duo Mobile Technology and integrated video-conference capabilities in an outstanding mix of power, style and performance.

Short summary description Acer TravelMate 8202WLMi_120 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

Acer TravelMate 8202WLMi_120, Intel® Core™ Duo, 1.66 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 8202WLMi_120 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

Acer TravelMate 8202WLMi_120. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.