location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4672WLMi_VOIP_120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAJ06.082
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1400
  • - Bluetooth
  • - 4.5 h
  • - Windows XP Professional
Long product name Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional :
The short editorial description of Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional

genuine Windows® XP Professional, Intel® Centrino® Duo mobile technology T2300 (1.66GHz-667MHz-2MB), 15.4" WXGA Widescreen TFT, ATIX1400-128MB (op til 512MB HyperMemory™), 1x512MB DDR2, 120GB-5400rpm SATA m/DASP, DVD-SuperMulti (double layer), GigaBit LAN, 802.11abg WLAN, Bluetooth+VOIP BT Phone, 5-i-1 kortlæser, 8-cell Li-Ion batteri, DVI port, ezDock port
More>>>
Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
The official marketing text of Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional as supplied by the manufacturer

The TravelMate 4670 was designed for smart-thinking users from small, medium and large-sized companies and self-employed professionals looking for unrivalled performance and technology both in the office and on the move. Featuring the latest Intel® Centrino® Duo Mobile Technology with dual core processors, the TravelMate 4670 is geared to provide the most comprehensive desktop performance in its class, complete with full manageability, total wired and wireless connectivity and all-day efficiency.

Short summary description Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
This short summary of the Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4672WLMi_VOIP_120, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 120 GB

Long summary description Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 4672WLMi_VOIP_120 Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 4672WLMi_VOIP_120. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 6.5 lbs (2.95 kg)