location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4654LMib PM760-2G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T8406.175#KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi DL
  • - NVIDIA GeForce Go 6600
  • - 5 h
  • - Windows XP Professional
More>>>
Short summary description Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional:
This short summary of the Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4654LMib PM760-2G, 2 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 100 GB, Windows XP Professional

Long summary description Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 4654LMib PM760-2G 15" 0.5 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 4654LMib PM760-2G. Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 6600. Operating system installed: Windows XP Professional. Weight: 6.26 lbs (2.84 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD speed
4200 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 6600
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
MS-Sound compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Keyboard type
Azerty Belgium
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader, Acer Launch Manager, Acer Empowering Technology (ePowermanagement, ePresentation, eRecovery, eSettings), NTI CD Maker
Battery
Number of battery cells
8
Battery life (max)
5 h
Weight & dimensions
Weight *
6.26 lbs (2.84 kg)
Hard drive
Storage drive type
ATA/100
Other features
Infrared data port
Yes
Dimensions (WxDxH)
13.2 x 11.2 x 1.38" (336 x 285 x 35 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92