location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4402LMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T7806.060
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD Super Multi DL
  • - AMD Radeon X700
  • - 3 h
  • - Windows XP Professional
Long product name Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional :
The short editorial description of Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional

TravelMate 4402LMi, AMD Turion™ 64 ML-30 processor (512 KB L2 cache, 1.6 GHz, 400MHz), Microsoft® Windows® XP Professional Edition, 15TFT, 512MB RAM (1x512), 80GB HDD, DVD-SuperMulti double layer, LiIon, 56K modem, Gigabit Lan & Wireless 802.11b/g, no FDD, ezDock connector, 6 in 1 card reader, ATI X700 64MB
More>>>
Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:
The official marketing text of Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional as supplied by the manufacturer

The TravelMate 4400 notebook was designed specifically to allow companies to realize their productivity potential by introducing them to a 64-bit mobile future. Combining the power of AMD Turion™ 64 Mobile Technology with first-class graphics abilities, dockability, next-generation wireless connectivity and a suite of productivity-enhancing tools, the lightweight TravelMate 4400 comes with 64-bit leadership built in, reflecting Acer’s dedication to constant improvement to provide everything users need to surpass even their own expectations.

Short summary description Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:
This short summary of the Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4402LMi, 1.6 GHz, 15", 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 4402LMi 15" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 4402LMi. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.83 lbs (3.1 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
4200 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
MS-Sound compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
ATI Radeon XPRESS 200M
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader, NTI CD Maker, Acer Launch Manager, Acer eManager (ePresentation, eRecovery, eSettings)
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.3" (363 mm)
Depth
10.9" (278 mm)
Height
1.3" (33 mm)
Weight *
6.83 lbs (3.1 kg)
Other features
Wireless technology
IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.9 x 1.3" (363 x 278 x 33 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s