Acer logo

Acer TravelMate TM 3004WTMib Cent2000 1024MB 100GB AZB 12.1" 1 GB DDR2-SDRAM Intel 915GM Windows XP Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45619
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Acer TravelMate TM 3004WTMib Cent2000 1024MB 100GB AZB 12.1" 1 GB DDR2-SDRAM Intel 915GM Windows XP Professional:

Acer TravelMate TM 3004WTMib Cent2000 1024MB 100GB AZB, 2 GHz, 12.1", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Acer TravelMate TM 3004WTMib Cent2000 1024MB 100GB AZB 12.1" 1 GB DDR2-SDRAM Intel 915GM Windows XP Professional:

Acer TravelMate TM 3004WTMib Cent2000 1024MB 100GB AZB. Processor frequency: 2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel 915GM. Operating system installed: Windows XP Professional. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.