location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8101WLMib
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T7206.014
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1680 x 1050 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 2 x 0.5 GB
  • - 60 GB DVD Super Multi DL
  • - AMD Radeon X700
  • - 65 W
  • - Windows XP Professional
Long product name Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional :
The short editorial description of Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional

TravelMate 8101WLMib 1.6GHz/512MB/60GB/15.4" TFT
More>>>
Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional:
The official marketing text of Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional as supplied by the manufacturer

The Acer TravelMate 8100 series is designed for technology-driven mobile professionals from small, medium and large businesses looking for a slim line “state of the art” desktop replacement that harnesses the very latest emerging technologies to help them stay ahead of future business trends. Combining cutting-edge technology, including power-saving Intel® Centrino™ mobile technology, the latest dual-band tri-mode 802.11a/b/g wireless LAN solution and next-generation PCI Express™ chipset technology with Acer PCI Express™ ezDock connectivity option, the TravelMate 8100 sets new standards for style and multimedia-orientated performance.

Short summary description Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional:
This short summary of the Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8101WLMib, 1.6 GHz, 15.4", 1680 x 1050 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 8101WLMib 15.4" 0.5 GB DDR2-SDRAM 60 GB AMD Radeon X700 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 8101WLMib. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.31 lbs (2.86 kg)

Display
Display diagonal *
15.4"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Processor technology
Intel SpeedStep
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA, Sound Blaster Pro & MS-Sound compatible
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, Wireless LAN
Wireless compliance
IEEE 802.11b/g
Networking speed
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
Ports & interfaces
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Number of keyboard cursor keys
4
Keyboard function keys
12
Keyboard easy keys
4
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Launch Manager Acer System Recovery CD Norton AntiVirus Adobe Acrobat Reader CyberLink PowerDVD NTI CD-Maker Acer GridVista PlatinumSecret suite Acer eManager including: - ePresentation - eSetting - ePowerManagement - eRecovery
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
ACPI 1.0b Mobile PC2001 DMI 2.0 Wi-Fi Cisco Compatible Extensions (CCX)
Weight & dimensions
Width
14.3" (363 mm)
Depth
10.5" (265.7 mm)
Height
1.35" (34.3 mm)
Weight *
6.31 lbs (2.86 kg)
Hard drive
Diskette drive memory
No
Other features
Security features
TravelMate SmartCard solution BIOS, User & Supervisor passwords
Wireless technology
Intel PRO/Wireless 2915ABG
Infrared data port
Yes
Wake-on-Ring ready
Yes
Power management
ACPI
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92 Data/Fax