location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 2201WLC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5905.086
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 2.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.25 GB
  • - 40 GB
  • - 1.5 h 135 W
Guarantee: 1 year send-in with International Travellers Warranty
Long product name Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB :
The short editorial description of Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB

Intel® Celeron® 2.6GHz, Microsoft® Windows® XP Home Edition, 15.4TFT, 256MB RAM (1x256), 40GB HDD, DVD-CDRW, LiIon, 56K modem, Lan, NO FDD
More>>>
Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB:
The official marketing text of Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB as supplied by the manufacturer

Making an Impact…
Beyond the Boundaries of the Traditional Business World…
Dependable Power
Complete Multimedia Functionality
Full Connectivity for Complete Mobility

Card slot, making it the perfect, seamlessly integrated solution for all kinds of mobile multimedia applications. The Acer TravelMate 2200 notebook series is the perfect work companion for users from small and medium-sized enterprises and self-employed professionals looking to stay connected to company resources and co-workers when work takes them beyond the office environment. The Acer TravelMate 2200 is an efficient, flexible and fully integrated mobile work instrument complete with a full set of multimedia and communication facilities that provides a dependable solution for mobile users in corporate sales and service departments.

Short summary description Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB:
This short summary of the Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 2201WLC, Intel® Celeron®, 2.6 GHz, 15.4", 1280 x 800 pixels, 0.25 GB, 40 GB

Long summary description Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB:
This is an auto-generated long summary of Acer TravelMate 2201WLC Intel® Celeron® 15.4" 0.25 GB 40 GB based on the first three specs of the first five spec groups.

Acer TravelMate 2201WLC. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 7.5 lbs (3.4 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
Audio
Number of built-in speakers
2
Battery
Battery life (max)
1.5 h
Power
AC adapter power
135 W
Weight & dimensions
Weight *
7.5 lbs (3.4 kg)
Other features
Dimensions (WxDxH)
14.4 x 11.4 x 1.81" (365 x 289 x 46 mm)
Modem speed
56 Kbit/s