location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 2101WLC CEL-2.6G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4905.024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 2.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.25 GB
  • - 30 GB
  • - AMD Mobility Radeon 9000 IGP
  • - 2 h
Guarantee: 1 year International Travellers Warranty .
Long product name Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP :
The short editorial description of Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP

TM 2101WLC, Intel® Celeron® 2.6GHz, Microsoft® Windows® XP Home Edition, 15.4TFT, 256MB RAM (1x256), 30GB HDD, DVD-CDRW, LiIon, 56K modem, Lan, NO FDD
More>>>
Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP:
The official marketing text of Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP as supplied by the manufacturer

Flexible business mobility...
…keeps productivity on track
Complete multimedia functionality
Mobile Work Place
Anywhere Information Continuity
The TravelMate 2100 series is a fully integrated multimedia work instrument with large, DVD optimised screens and a complete range of flexible communication capabilities, designed specifically to provide consistent and reliable support for mobile office users, being it self employed, or in small and medium businesses. It also serves well in Corporate Sales organizations.

Short summary description Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP:
This short summary of the Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 2101WLC CEL-2.6G, Intel® Celeron®, 2.6 GHz, 15.4", 1280 x 800 pixels, 0.25 GB, 30 GB

Long summary description Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP:
This is an auto-generated long summary of Acer TRAVELMATE 2101WLC CEL-2.6G Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP based on the first three specs of the first five spec groups.

Acer TRAVELMATE 2101WLC CEL-2.6G. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 7.94 lbs (3.6 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
30 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9000 IGP
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Wake-on-Ring ready Ethernet 10/100 LAN, Wake-on-LAN ready, Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
4 x USB 2.0 ports 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x ECP/EPP compliant parallel port 1 x Infrared (FIR) port 1 x external VGA port 2 x CardBus type II PCMCIA slots or one Type III 1 x DC-in jack for AC adapter 1 x line-in jack 1 x line-out jack (external speakers/headphones), PC Card slot (2x type II/1 x type III), 4x USB 2.0, 1x FIR, 1x RJ-45, 1x RJ-11, External display (VGA) port, parallel port
Software
Bundled software
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader Acer Launch Manager, Acer Notebook Manager, NTI CD Maker, Disc-to-disc recovery (uses 2GB of HD-space)
Battery
Battery life (max)
2 h
Weight & dimensions
Weight *
7.94 lbs (3.6 kg)
Other features
Dimensions (WxDxH)
14.2 x 11.5 x 18.6" (361 x 293 x 473 mm)
Display
LCD
Battery type
8-cell Li-Ion battery pack, 11.1V, 2-hour battery life, 2-hour quick charge, 4 hours charge-in-use
Compatible operating systems
Operating system: Microsoft Windows XP HOME Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TRAVELMATE 2101WLC CEL 2.6 Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP Acer TRAVELMATE 2101WLC CEL 2.6 Intel® Celeron® 15.4" 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP
(show image)
LX.T4905.025 TRAVELMATE 2101WLC CEL 2.6 0.00
(excl. VAT)
0 (incl. VAT)