location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4606.167
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 3 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 1.5 h
Guarantee: 1 year
Long product name Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB :
The short editorial description of Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB

ACER TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G
More>>>
Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB:
The official marketing text of Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB as supplied by the manufacturer

-Demanding Progress…
-Requires an Integrated Solution…
-Integrated Multimedia Functionality.
-Power to “empower” .
-Communication and Connectivity for Business Movers .
The TravelMate 2500 series provides flawless power and integrated multimedia features in a compact mobile work tool making it ideal for mobile business users from small, medium and large corporations, and also outbound self-employed professionals. Coupled with its highly flexible and comprehensive communication facilities, the TravelMate 2500 opens new worlds to the budget conscious user.

Short summary description Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB:
This short summary of the Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G, Intel® Pentium®, 3 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB:
This is an auto-generated long summary of Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB based on the first three specs of the first five spec groups.

Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G. Processor family: Intel® Pentium®, Processor frequency: 3 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 7.5 lbs (3.4 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet 10/100 LAN, Wireless Lan 802.11b/g
Ports & interfaces
I/O ports
4 x USB 2.0 ports 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x ECP/EPP compliant parallel port 1 x Infrared (FIR) port 1 x external VGA port 2 x CardBus type II PCMCIA slots or one Type III 1 x DC-in jack for AC adapter 1 x line-in jack/Microphone 1 x line-out jack (external speakers/headphones), 4x USB 2.0, Ethernet (RJ-45), Modem (RJ-11), External display (VGA), Parallel port, Microphone/line-in jack, Headphones/speaker/line-out, Infrared (FIR), PC Card slot (two Type II or one Type III)
Software
Bundled software
Acer Notebook Manager Acer Launch Manager Acer System Recovery CD Norton AntiVirus Adobe Acrobat Reader CyberLink PowerDVD NTI CD-Maker (for models featuring DVD/CD-RW combo drive or DVD-RW drive)
Battery
Battery life (max)
1.5 h
Weight & dimensions
Weight *
7.5 lbs (3.4 kg)
Other features
Security features
Kensington lock slot
Dimensions (WxDxH)
12.8 x 11.4 x 1.52" (326 x 290 x 38.6 mm)
Display
LCD
Battery type
4000mAH Li-Ion battery pack
Video card resolution
ATI Mobility Radeon 9000 IGP with up to 64MB of shared system memory, supporting 8x AGP and MS DirectX 8.1
Compatible operating systems
Microsoft Windows XP Professional edition Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TRAVELMATE 2502LCI P4-3.0G Intel® Pentium® 15" 0.5 GB 40 GB Acer TRAVELMATE 2502LCI P4-3.0G Intel® Pentium® 15" 0.5 GB 40 GB
(show image)
LX.T4606.168 TRAVELMATE 2502LCI P4-3.0G 0.00
(excl. VAT)
0 (incl. VAT)