location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelmate 291ALCi Cen 1.4 40GB 256
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3505.128
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.4 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 30 GB
Guarantee: 1 year send-in with International Travellers Warranty
Long product name Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB :
The short editorial description of Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB

15.0 Combo 30GB HDD XP Home LAN WLAN 56K
More>>>
Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB:
The official marketing text of Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB as supplied by the manufacturer

The Acer TravelMate 290 is designed to deliver the high-performance computing of the Intel® Centrino™ platform in an appealing, sleek --- and affordable --- mobile package.
With integrated wireless connectivity, Acer offers a 2-spindle design and a 15.0" viewing area in an easy-to-carry form factor featuring comprehensive flexibility for your business and lifestyle.

Short summary description Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB:
This short summary of the Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Travelmate 291ALCi Cen 1.4 40GB 256, 1.4 GHz, 15", 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB:
This is an auto-generated long summary of Acer Travelmate 291ALCi Cen 1.4 40GB 256 15" 0.25 GB 30 GB based on the first three specs of the first five spec groups.

Acer Travelmate 291ALCi Cen 1.4 40GB 256. Processor frequency: 1.4 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 6.24 lbs (2.83 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.4 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two speakers, MS-Sound compatible
Optical drive
DVD read speed
4x
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
1x Parallel 3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter
Performance
Motherboard chipset
Intel® 855GM
Software
Bundled software
Norton AntiVirus Adobe Acrobat Reader Cyberlink PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Weight & dimensions
Weight *
6.24 lbs (2.83 kg)
Other features
Dimensions (WxDxH)
13.1 x 10.9 x 1.26" (333 x 276 x 32 mm)
Display
LCD
BIOS memory
2MB
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TRAVELMATE 291LCI PMCNT-1.4 15" 0.25 GB 40 GB Acer TRAVELMATE 291LCI PMCNT-1.4 15" 0.25 GB 40 GB
(show image)
LX.T3505.223 TRAVELMATE 291LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 291LCi Cent1400 512MB 40GBWXP 15" 0.5 GB 40 GB Acer TravelMate 291LCi Cent1400 512MB 40GBWXP 15" 0.5 GB 40 GB
(show image)
LX.T3506.191 TravelMate 291LCi Cent1400 512MB 40GBWXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Travelmate 291ALCi Cen 1.4 30GB 256 15" 0.25 GB Acer Travelmate 291ALCi Cen 1.4 30GB 256 15" 0.25 GB
(show image)
LX.T3505.222 Travelmate 291ALCi Cen 1.4 30GB 256 0.00
(excl. VAT)
0 (incl. VAT)
Acer Travelmate 291LCI Cen 1.4 40GB 512MB 15" 0.5 GB Acer Travelmate 291LCI Cen 1.4 40GB 512MB 15" 0.5 GB
(show image)
LX.T3506.190 Travelmate 291LCI Cen 1.4 40GB 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 291LCI PMCNT-1.4 15" 0.25 GB 30 GB Acer TRAVELMATE 291LCI PMCNT-1.4 15" 0.25 GB 30 GB
(show image)
LX.T3505.129 TRAVELMATE 291LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 15" 0.5 GB Acer TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 15" 0.5 GB
(show image)
LX.T3506.109 TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 0.00
(excl. VAT)
0 (incl. VAT)