location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3005.384
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® 2.6 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 30 GB
Guarantee: 1 year collect and return local warranty
1 year International Travellers Warranty
Long product name Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB :
The short editorial description of Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB

ACER TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K
More>>>
Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB:
The official marketing text of Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB as supplied by the manufacturer

Intensely active, outbound work
Dynamic usability
Integrated features
Anytime, Anywhere Communication and Connectivity
Total Multimedia Mobility
The new TravelMate 240 series has been designed to fulfil the needs of outbound and mobile business users from small and home offices in addition to small and medium sized corporations, looking for an all-in-one multimedia work tool that offers long lasting mobility and the generous benefits of flexible connectivity and functional security. The compact, fully integrated TravelMate 240 series offers multimedia power at an affordable price.

Short summary description Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB:
This short summary of the Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K, Intel® Celeron®, 2.6 GHz, 15", 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB:
This is an auto-generated long summary of Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K Intel® Celeron® 15" 0.25 GB based on the first three specs of the first five spec groups.

Acer TRAVELMATE 244LCE CEL 2.6 30GB 256MB 15 DVD CDRW XP HOME LAN 56K. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 7.41 lbs (3.36 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
Integrated 10/100 Mbps Fast Ethernet, LAN,Modem
Ports & interfaces
I/O ports
4 x USB 2.0 ports 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x ECP/EPP compliant parallel port 1 x Infrared (FIR) port 1 x external VGA port 2 x CardBus type II PCMCIA slots 1 x DC-in jack for AC adapter 1 x line-in jack 1 x line-out jack (external speakers/headphones)
Performance
Motherboard chipset
Intel® 852GME
Keyboard
Keyboard type
84/85/88-key, inverted "T" cursor layout, 3mm (min.) key travel /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key /4 launch keys, including Internet and email (with LED for received mail) and 2 user-programmable keys /Embedded numeric keypad /International language support
Software
Bundled software
Acer Notebook Manager Acer Launch Manager Acer System Recovery CD Norton AntiVirus Adobe Acrobat Reader CyberLink PowerDVD (not for CD-ROM models) NTI CD-Maker (for models featuring DVD/CD-RW combo drive or DVD-RW drive)
Weight & dimensions
Weight *
7.41 lbs (3.36 kg)
Other features
Display
LCD
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s