location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMAT C302XMIB P4M-1.6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T280E.069
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14.1" 1024 x 768 pixels
  • - 1.6 GHz
  • - 60 GB
  • - Lithium-Ion (Li-Ion)
Long product name Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB :
The short editorial description of Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB

TRAVELMAT C302XMIB P4M-1.6 60GB 2X256MB 14IN DVD+ -RW WXP UF (CENTRI)
More>>>
Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB:
The official marketing text of Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB as supplied by the manufacturer

With mobile power users permanently on the move, true portability means bringing advance features into the hands of business professionals. Featuring Intel®’s revolutionary Centrino™ mobile technology, a large rotating screen, full-sized keyboard and all the benefits of tablet technology, the TM C300 series is ideal for self-employed and professional users from Small, Medium and Large Corporations looking for a fully flexible notebook coupled with the efficiency and convenience of electronic ink and character recognition for daily work.

Short summary description Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB:
This short summary of the Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMAT C302XMIB P4M-1.6, 14.1", 1024 x 768 pixels, 60 GB, 0.5 GB, 1.6 GHz, 6.04 lbs (2.74 kg)

Long summary description Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB:
This is an auto-generated long summary of Acer TRAVELMAT C302XMIB P4M-1.6 60 GB 14.1" 0.5 GB based on the first three specs of the first five spec groups.

Acer TRAVELMAT C302XMIB P4M-1.6. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.6 GHz. Internal memory: 0.5 GB. Weight: 6.04 lbs (2.74 kg)

Display
Display diagonal *
14.1"
Display resolution *
1024 x 768 pixels
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
60 GB
Graphics
Maximum graphics card memory
64 MB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
I/O ports
2 x USB 2.0 ports 1 x IEEE 1394 port 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x external VGA port 1 x FIR port 1 x CardBus type II slot 1 x SmartCard slot 1 x port replicator connector 1 x DC-in jack for AC adapter 1 x microphone/line-in jack 1 x headphones/external speakers/line-out jack 1 x S-Video/TV-out port
Interface
USB, RJ-11, RJ-45, IEEE 1394
Dimensions (WxDxH)
12.8 x 10.7 x 1.42" (326 x 272 x 36 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Brand Image Article code product Stock Price from
Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 14.1" 0.5 GB Acer TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 14.1" 0.5 GB
(show image)
LX.T280E.133 TM C302XMIB PC1.6GHZ 60GB 512MB 14.1 DVD/RW XP BT 1394 0.00
(excl. VAT)
0 (incl. VAT)