location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T270E.294
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.4" 1024 x 768 pixels
  • - 1.2 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 3 h
Guarantee: 1 year send-in with International Travellers Warranty.
Long product name Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB :
The short editorial description of Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB

TM C113TCib, Intel® Mobile Pentium® processor Centrino™ 1.2GHz (Dothan 753/2MB), Microsoft® Windows® XP Tablet PC Edition SP2, AGP, 10.4TFT, 512MB RAM (2x256), 80Gb HDD, Ext FDD, Ext DVD/CDRW combo, LiIon, 56K modem, Wired & wireless 802.11g Lan, Bluetooth, FW1394, UK/French version, USQWERTY
More>>>
Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB:
The official marketing text of Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB as supplied by the manufacturer

With mobile professionals spending more and more time away from their workspaces, greater autonomy means greater organisational power. Featuring Intel®’s revolutionary Centrino™ Mobile Technology coupled with full tablet technology, the TravelMate C110’s unique blend of advanced features and sleek design delivers true mobility by providing business professionals with the right tool at the right moment, allowing them to express themselves freely, access information anytime, anywhere, and to stay in touch and in the lead for far longer.

Short summary description Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB:
This short summary of the Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth, 10.4", 1024 x 768 pixels, 80 GB, 0.5 GB, 1.2 GHz, 3.2 lbs (1.45 kg)

Long summary description Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB:
This is an auto-generated long summary of Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth 10.4" 0.5 GB based on the first three specs of the first five spec groups.

Acer TM C113TCib, Centrino 1.2GHz Dothan 753, WXP Tablet PC Ed. SP2, 10,4", 512MB RAM, 80Gb, Ext. FDD, Ext. DVD/CDRW, 802.11g, Bluetooth. Display diagonal: 10.4", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Weight: 3.2 lbs (1.45 kg)

Display
Display diagonal *
10.4"
Display resolution *
1024 x 768 pixels
Processor
Processor frequency *
1.2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
80 GB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3 h
Weight & dimensions
Weight
3.2 lbs (1.45 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
I/O ports
2 x USB 2.0 ports 1 x IEEE 1394 port 1 x RJ-11 jack for modem 1 x RJ-45 jack for Ethernet 1 x external VGA port 1 x microphone jack 1 x headphone jack 1 x FIR port 1 x CardBus type II slot 1 x port replicator connector 1 x DC-in jack for AC adapter
Dimensions (WxDxH)
10.1 x 8.5 x 1.18" (257 x 216 x 30 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition SP2
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth