location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS4752-6861
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RSQ01.009
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:43:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Blue
  • - Intel® Core™ i5 i5-2430M 2.4 GHz
  • - 14" 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 4.5 h 65 W
  • - Windows 7 Home Basic 64-bit
Long product name Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue :
The short editorial description of Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue

Aspire 5742-6624, 14" LCD, 1366x768, 16:9, Intel HM65 Express, Intel Core i5-2430M, DDR3 6GB, 500GB, 5400RPM, SATA, USB 2.0, DVD Super Multi DL, Intel HD Graphics 3000, Wi-Fi, blue, 2.25kg, Windows 7 Home Basic 64-bit
More>>>
Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue:
The official marketing text of Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue as supplied by the manufacturer

Aspire
Acer’s Aspire Series offers a diverse range of notebooks with the performance, graphics and communication tools to maximize your digital entertainment, complete your daily tasks, and keep you in touch with friends and family, whether you're at home or on the go.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. So Aspire Series notebooks pack today’s best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes deliver striking imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire Series laptops, and HDMI connectivity extends the experience to larger displays. A Blu-ray Disc drive plays the latest blockbusters with true-to-master precision, and Dolby-optimized surround sound trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your social networks with reliable, high-speed connectivity via Ethernet, Wi-Fi or 3G. Engage in video chats using the Aspire's quality webcam. Bluetooth enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

Short summary description Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue:
This short summary of the Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AS4752-6861, Intel® Core™ i5, 2.4 GHz, 14", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue:
This is an auto-generated long summary of Acer Aspire AS4752-6861 Intel® Core™ i5 i5-2430M 14" 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Basic Blue based on the first three specs of the first five spec groups.

Acer Aspire AS4752-6861. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Blue. Weight: 4.96 lbs (2.25 kg)

Design
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2430M
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Basic
Bundled software
Microsoft Office Starter Bing Bar Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53450
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
4.5 h
Power
AC adapter power
65 W
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, Supervisor, User
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.5" (342 mm)
Depth
9.65" (245 mm)
Height
1.35" (34.2 mm)
Weight *
4.96 lbs (2.25 kg)
Features
Images Type Map
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Volume control
Digital