location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7741G-488G50MNKK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RCB02.031
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 17.3" HD+ 1600 x 900 pixels 16:9
  • - 8 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi
  • - AMD Mobility Radeon HD 6550 Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black:
This short summary of the Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7741G-488G50MNKK, Intel® Core™ i5, 2.66 GHz, 17.3", 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 17.3" HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 7741G-488G50MNKK. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 6550. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Design
Product color *
Black
Display
Display diagonal *
17.3"
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 6550
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB 1.1 ports quantity
1
Performance
Motherboard chipset
Intel® HM55 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
16.3" (415 mm)
Depth
10.8" (275 mm)
Height
1.35" (34.3 mm)
Weight *
7.28 lbs (3.3 kg)
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Dimensions (WxDxH)
16.3 x 10.8 x 1.35" (415 x 275 x 34.3 mm)
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 01:36:52
Uk has collected 5 expert reviews for Acer Aspire 7741G-488G50MNKK Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6550 Windows 7 Home Premium Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2012-11-19 01:36:52
Acer has impressed over the past couple of years with its range of high-quality, well-priced laptops. The Acer Aspire 7741G-5464G50Mnkk is a desktop replacement machine boasting a large screen and decent performance; it's just a shame that build qualit...
Good Clear picture, Powerful processor, Excellent graphical performance, Easy to grip, Could replace a desktop...
Bad Cheap-looking finish, Screen reflects light too much, Keyboard poorly built, Short battery life, Not very portable...
60%