location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5552G-N834G75Mnkk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RC402.027
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Phenom II N830 2.1 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 750 GB DVD Super Multi DL
  • - AMD Radeon HD 6550
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium :
The short editorial description of Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium

Aspire 5552G-N834G75MNKK - AMD Phenom II N830 2.1GHz, 750GB HDD, 4GB RAM, 15.6" TFT 1366x768, ATI Radeon HD 6550M, DVD Super Multi DL, Windows 7 Home Premium
More>>>
Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium:
The official marketing text of Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium as supplied by the manufacturer

Aspire® 5552
The Aspire® 5552 meets your daily computing needs with excellent processor performance and impressive graphics. HD media playback offers richer entertainment at home or on the road, while boundary-free wireless communication keeps you in touch with family and friends. Comfortable typing is provided by the Acer® FineTip keyboard with independent numeric keypad and multi-gesture touchpad.

Smooth multitasking
The 15.6" HD display provides ample space for multitasking and digital entertainment. The AMD™ processor handles your applications with ease, and the premium ATI Radeon™ HD 4250 graphics solution delivers superb image quality and visual effects.

Far-reaching communication
The latest communication technologies keep you in touch. The Acer® Crystal Eye webcam with 1.3 MP resolution and built-in microphone enable quality video chats, and a Wi-Fi CERTIFIED™ network connection lets you get online from any hotspot.

Cinematic entertainment
The cinematic 16:9 aspect ratio presents sharp, bright visuals on the Acer® CineCrystal 15.6” display, while an HDMI™ port enables you to connect to HDTVs and projectors for awesome, big-screen entertainment.

User-friendly design
The practical yet handsome Aspire® 5552 features a unique mesh-patterned exterior that is not only visually appealing but also protects against smudges and scratches. Other nice features are the full-size FineTip keyboard with numeric keypad and multi-gesture touchpad that lets you easily scroll, pinch, rotate and flip through web pages, files and images.

Short summary description Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium:
This short summary of the Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5552G-N834G75Mnkk, AMD Phenom II, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5552G-N834G75Mnkk. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6550. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II
Processor model *
N830
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6550
Discrete graphics card *
Yes
Audio
Audio system
HD
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
6x
Optical drive
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD M880G
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
15" (381 mm)
Depth
9.96" (253 mm)
Height (front)
0.984" (2.5 cm)
Height (rear)
1.34" (3.4 cm)
Weight *
5.73 lbs (2.6 kg)
Other features
Wireless technology
WI-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Power supply type
AC/DC
Power requirements
100 - 240V
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-26 23:05:29
Uk has collected 14 expert reviews for Acer Aspire 5552G-N834G75Mnkk AMD Phenom II N830 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6550 Windows 7 Home Premium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Zdnet.com.au
Updated:
2013-03-26 23:05:26
Acer's Aspire 5 series covers quite a few price tiers, but to the consumer they'd never be able to tell the difference just by looking at them. Without the stickers on the side pointing out that the internals are different, you'd not be able to...
Bottom line The Aspire 5552G provides a decent package and a good whack of performance. We'd love more battery life and a 5GHz radio in there, but for the price it does reasonably well.
70%
about.com
Updated:
2013-03-26 23:05:19
The Bottom LineMar 24 2011 At first glace, the Acer Aspire AS5552G-7120 doesn't appear all that different from other budget class laptops. It features a fairly typical Core i3 processor, 4GB of DDR3 memory and 500GB hard drive. What you get with it tha...
Good Dedicated Graphics Processor, Well Priced...
Bad Lots of Trialware, Plastic Exterior Gives It A Cheap Feel...
Bottom line Mar 24 2011 At first glace, the Acer Aspire AS5552G-7120 doesn't appear all that different from other budget class laptops. It features a fairly typical Core i3 processor, 4GB of DDR3 memory and 500GB hard drive. What you get with it that you won't fin...
80%
notebookcheck.net
Updated:
2013-03-26 23:05:25
We've invited the inexpensive configuration of Athlon II P340 ( 2 x 2.20 GHz ) and ATI HD 5470 to our office. Potential notebook buyers get office suitable computing performance with a bit of gaming ability (for older games) starting at 579 euro . Find ou...
Good Quiet and cool, Resistant surfaces, Good touchpad, Low idle power consumption...
Bad Short battery life, Poor 3D performance, TFT not AR coated, Poor contrasts, TFT too dark (outdoors), Spongy keys, Few interfaces...
Bottom line The Acer Aspire 5552G-P344G50Mnkk with an Athlon II P340 (2x 2.20 GHz) is an all-rounder that has low, but in most cases, sufficient office performance data. The entry level GPU, ATI Mobility Radeon HD 5470 can only reproduce current 3D games in extremely...
77%