Acer logo

Acer Aspire 5742G-384G50Mnkk Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116430
Info modified on:
25 Jan 2025, 22:12:36
Short summary description Acer Aspire 5742G-384G50Mnkk Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5742G-384G50Mnkk, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5742G-384G50Mnkk Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5742G-384G50Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.