Acer logo

Acer Aspire 8943G-7744G75BNSS Intel® Core™ i7 i7-740QM 18.4" Full HD 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41897
Info modified on:
27 Jan 2025, 08:14:44
Short summary description Acer Aspire 8943G-7744G75BNSS Intel® Core™ i7 i7-740QM 18.4" Full HD 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 8943G-7744G75BNSS, Intel® Core™ i7, 1.73 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 8943G-7744G75BNSS Intel® Core™ i7 i7-740QM 18.4" Full HD 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 8943G-7744G75BNSS. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 10.1 lbs (4.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.