Acer Aspire 5943G-7744G64Bnss, Intel® Core™ i7, 1.73 GHz, 15.6", 1366 x 768 pixels, 2 GB, 640 GB
Acer Aspire 5943G-7744G64Bnss. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 7.28 lbs (3.3 kg)