Acer logo

Acer Aspire 5552-N834G50Mnkk AMD Phenom N830 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54430
Info modified on:
27 Jan 2025, 08:27:07
Short summary description Acer Aspire 5552-N834G50Mnkk AMD Phenom N830 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium:

Acer Aspire 5552-N834G50Mnkk, AMD Phenom, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5552-N834G50Mnkk AMD Phenom N830 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium:

Acer Aspire 5552-N834G50Mnkk. Processor family: AMD Phenom, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.