location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5741
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PW002.064
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - 4 h 65 W
  • - Windows 7 Home Premium
Guarantee:
Long product name Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black :
The short editorial description of Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Aspire 5741, 15.6" TFT 1366 x 768px, Intel Core i3-350M (3M Cache, 2.26 GHz), 4GB DDR3, 500GB HDD, DVD-SM DL, 802.11b/g/n, Intel HD, Gigabit Ethernet, 1.3MP, HDMI, Windows 7 Home Premium Original, Black
More>>>
Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
The official marketing text of Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black as supplied by the manufacturer

Striking just the right balance between performance, energy use, mobility and size, the Aspire® 5741 brings you computing without limits or boundaries. This innovatively designed notebook delivers high-performance multitasking, cinematic entertainment and complete connectivity.

Innovative design
The unique mesh-patterned exterior of the Aspire® 5741 not only looks stylish but also offers protection against smudges and scratches.

High-performance multitasking
Sporting a high-resolution 15.6" LCD, the Aspire® 5741 gives you the space to use multiple applications in separate windows at the same time. What's more, a blazing Intel® processor handles your entertainment and work applications with ease.

Cinematic entertainment
Your favorite entertainment comes to life on the Aspire® 5741. A cinematic 16:9 aspect ratio makes visuals sharper and more colorful on the Acer® CineCrystal high-brightness display.

Short summary description Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This short summary of the Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5741, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 5741 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 5741. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Design
Product color *
Black
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
103
Software
Trial software
Microsoft Office McAfee Internet Security Suite
Operating system installed *
Windows 7 Home Premium
Bundled software
Acer Assist Acer Crystal Eye Acer eRecovery Management Acer Identity Card Acer Registration Acer Updater Adobe Flash Player Adobe Acrobat Reader CyberLink PowerDVD eSobi Google Toolbar Microsoft Silverlight Microsoft Works Norton Online Backup NTI Media Maker Skype Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPL
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15" (381 mm)
Depth
9.96" (253 mm)
Height (front)
1.34" (3.4 cm)
Height (rear)
0.984" (2.5 cm)
Weight *
5.73 lbs (2.6 kg)
Other features
Infrared data port
No
Graphics card family
Intel
Type
PC
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 02:07:22
Uk has collected 10 expert reviews for Acer Aspire 5741 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-08-17 02:07:22
Acer's Aspire range is constantly growing and covers everything from entry-level laptops to top-end multimedia machines. The Aspire 5741-333G32Mn is a budget laptop that combines strong performance and mobility with a solid and highly usable chassis. T...
Good Good performance, Build quality, Battery life...
Bad Reflective screen...
70%
alphr.com
Updated:
2011-08-17 02:07:22
Ever since the arrival of Intel's Core i3 processor, budget laptops have gone from strength to strength. But although the unassuming exterior of Acer's Aspire 5741 might look much like any of the other Intel-powered laptops on the market, it boasts one...
Bottom line Acer delivers a 15.6in laptop with great performance and uncommon reserves of stamina...
83%
v3.co.uk
Updated:
2011-08-17 02:07:22
The Acer Aspire 5741 is a powerful laptop for anyone interested in entertainment.It has one of the latest Intel Core i3 processors, 4GB of memory and a 15.4in screen, a specification well suited to most computing tasks, including playing high-definitio...
Good Runs games very well; plenty of memory and hard disk space; bright screen...
Bad Verdict, One of the best-value gaming laptops we’ve seen, Good Points Runs games very well; plenty of memory and hard disk space; bright screen, Bad Points Relatively short battery life...
Bottom line One of the best-value gaming laptops we’ve seen Good Points Runs games very well; plenty of memory and hard disk space; bright screen Bad Points Relatively short battery life...
80%
computeractive.co.uk
Updated:
2011-08-17 02:07:22
The Acer Aspire 5741 is a powerful laptop for anyone interested in entertainment.It has one of the latest Intel Core i3 processors, 4GB of memory and a 15.4in screen, a specification well suited to most computing tasks, including playing high-definitio...
Bottom line One of the best-value gaming laptops we’ve seen...
80%
pcadvisor.co.uk
Updated:
2012-11-19 01:35:00
Product Code: LX.PSV02.136 The Acer Aspire 5741 is a 15.6in laptop with a full-sized keyboard and a number pad and it feels comfortable to use on your lap. We just wish its screen was better. The Acer Aspire 5741 comes in many guises, but the Aspire...
Bottom line Considering it only costs £699, the Acer Aspire 5741 is a bargain. You get a quick CPU and a good supporting cast of components, and it will be fast enough for any task except high-end gaming. Elias Plastiras, PCWorld.idg.com.au...
70%
goodgearguide.com.au
Updated:
2012-11-19 01:35:00
Acer's Aspire 5741-434G50Mn is a 15.6in, Intel Core i5–based notebook that's inexpensive yet stylish, well-featured and suitable for any task except serious gaming. It feels reasonably well constructed and at 2.6kg, it's not overly heavy. It makes for...
Good Inexpensive, good speed for office tasks and media encoding, doesn’t feel heavy...
Bad Screen has poor vertical viewing angles, no eSATA, keyboard keys a little stiff...
Bottom line Acer's Aspire 5741 comes in many guises, but the Aspire 5741-434G50Mn model that we reviewed is perfect for anyone who wants an affordable laptop that can be used for almost any task except serious gaming. It's a 15.6in notebook with a full-sized keybo...
70%
theregister.co.uk
Updated:
2016-03-27 07:19:49
It would cost extra to add Bluetooth or an expansion slot so you don't get either, but Acer has kindly provided an HDMI port. For that matter, the plastic chassis looks OK at a short distance but when you're up close and personal it looks really cheap. T...
Bottom line A cheap, cheap Core i3 laptop that delivers what you need without a scrap of luxury. ® Thanks to Saveonlaptops.co.uk for the review sample Netbooks Group Test Acer Aspire 5741 Dell Inspiron 15R HP Pavilion dv6 Lenovo ThinkPad Edge Sony...
0%
pcmag.com
Updated:
2012-11-19 01:35:00
Beneath a plain exterior, the Acer Aspire AS5741-6073 ($699.98 list) hides a fast, efficient Core i5 processor, serving up leading performance for the price along with excellent battery life. It's too bad Acer didn't update the design when it update...
Good Core i5 processor at an attractive price. Strong performance. Long-lasting battery. Relatively lightweight.
Bad Design looks dated. Keyboard design makes it a magnet for dirt and dust.
Bottom line It won't turn heads at Starbucks, but the Acer Aspire AS5741-6073 impresses with strong application performance and lengthy battery life...
70%