Acer logo

Acer Aspire 5551G-P324G64Mnk AMD Athlon II P320 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97043
Info modified on:
23 Jan 2025, 18:23:24
Short summary description Acer Aspire 5551G-P324G64Mnk AMD Athlon II P320 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 5551G-P324G64Mnk, AMD Athlon II, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5551G-P324G64Mnk AMD Athlon II P320 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 5551G-P324G64Mnk. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.