Acer logo

Acer Aspire 3811TZG-414G32n Intel® Pentium® SU4100 13.3" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58013
Info modified on:
02 Feb 2025, 22:55:13
Short summary description Acer Aspire 3811TZG-414G32n Intel® Pentium® SU4100 13.3" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium:

Acer Aspire 3811TZG-414G32n, Intel® Pentium®, 1.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 3811TZG-414G32n Intel® Pentium® SU4100 13.3" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium:

Acer Aspire 3811TZG-414G32n. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.