Acer logo

Acer Aspire 4810TZ-413G25MN Intel® Pentium® SU4100 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55592
Info modified on:
29 Jan 2025, 19:48:25
Short summary description Acer Aspire 4810TZ-413G25MN Intel® Pentium® SU4100 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire 4810TZ-413G25MN, Intel® Pentium®, 1.3 GHz, 14", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 4810TZ-413G25MN Intel® Pentium® SU4100 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire 4810TZ-413G25MN. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.