Acer Aspire Timeline 1810TZ-412G16N, Intel® Pentium®, 1.3 GHz, 11.6", 1366 x 768 pixels, 2 GB, 160 GB
Acer Aspire Timeline 1810TZ-412G16N. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2.98 lbs (1.35 kg)