Acer logo

Acer Aspire 7738G-904G100BN Intel® Core™2 Quad Q9000 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92893
Info modified on:
24 Jan 2025, 20:39:09
Short summary description Acer Aspire 7738G-904G100BN Intel® Core™2 Quad Q9000 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium:

Acer Aspire 7738G-904G100BN, Intel® Core™2 Quad, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7738G-904G100BN Intel® Core™2 Quad Q9000 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium:

Acer Aspire 7738G-904G100BN. Product type: Laptop. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows Vista Home Premium. Weight: 7.41 lbs (3.36 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.