location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200-314G32N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FRC02.156 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:56:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Red
  • - AMD Athlon L310 1.2 GHz
  • - 11.6" 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM
  • - 320 GB
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 7 Home Premium
More>>>
Short summary description Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red:
This short summary of the Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari One 200-314G32N, AMD Athlon, 1.2 GHz, 11.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red:
This is an auto-generated long summary of Acer Ferrari One 200-314G32N AMD Athlon L310 Netbook 11.6" 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Acer Ferrari One 200-314G32N. Product type: Netbook. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.31 lbs (1.5 kg)

Design
Product type *
Netbook
Product color *
Red
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
L310
Processor frequency *
1.2 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Audio
Audio system
High Definition Audio
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
4 h
Weight & dimensions
Width
11.2" (285 mm)
Depth
9.45" (240 mm)
Height
0.945" (24 mm)
Weight *
3.31 lbs (1.5 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Graphics card family
AMD
Graphics card
Radeon HD 3200