location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari 1005WTMib
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR606.061
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TL-60 2 GHz
  • - 12.1" 1280 x 800 pixels 16:10
  • - DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Bluetooth
  • - 5 h 65 W
  • - Windows XP Professional
Long product name Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional :
The short editorial description of Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional

Ferrari 1005WLMib, AMD Turion™ 64 X2 TL60 2.0Ghz, Microsoft® Windows® XP Professional Edition, 12.1TFT WXGA CrystalBrite, 2048MB DDRII RAM (2x1024), 160GB HDD S-ATA (5400rpm), External (1394) DVD SuperMulti, 3+6-cell LiIon, 56K modem, wired & wireless 802.11pre. n, BT + VoIP BT phone, ATI Radeon 1150 512MB Hypermemory, 1.3MP Orbicam, ezDock connector
More>>>
Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional:
The official marketing text of Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional as supplied by the manufacturer

- Inspired by Technology and Innovation
- To Put your Business in the Driving Seat

Technology and innovation are driving forces behind man’s greatest achievements. They are the foundations of past victories and the essence of future successes. The Ferrari 1000 combines breakthrough technologies from the fast-moving world of Formula 1 with revolutionary dual-core processing power in an exclusive, ultra-lightweight work instrument designed for a single purpose: to deliver an ultra-mobile experience that is second to none.

Short summary description Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional:
This short summary of the Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari 1000 1005WTMib, 2 GHz, 12.1", 1280 x 800 pixels, DDR2-SDRAM, 160 GB, Windows XP Professional

Long summary description Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional:
This is an auto-generated long summary of Acer Ferrari 1000 1005WTMib TL-60 12.1" DDR2-SDRAM 160 GB Windows XP Professional based on the first three specs of the first five spec groups.

Acer Ferrari 1000 1005WTMib. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 3.86 lbs (1.75 kg)

Display
Display diagonal *
12.1"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-60
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.5 GB
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Optical drive
DVD read speed
8x
CD read speed
24x
CD-R read speed
24x
CD-RW read speed
24x
DVD-R read speed
6x
DVD-R Double Layer read speed
6x
DVD-RW read speed
6x
DVD+R read speed
6x
DVD+R Double Layer read speed
6x
DVD+RW read speed
6x
DVD-RAM read speed
5x
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Number of keyboard cursor keys
4
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
9
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
11.9" (302.3 mm)
Depth
8.71" (221.3 mm)
Height
1.36" (34.5 mm)
Weight *
3.86 lbs (1.75 kg)
Other features
AC adapter included
Yes
Infrared data port
Yes
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 07:50:20
Uk has collected 8 expert reviews for Acer Ferrari 1000 1005WTMib TL-60 30.7 cm (12.1") DDR2-SDRAM 160 GB Windows XP Professional and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
techradar.com
Updated:
2011-09-25 07:50:19
We would be very interested to see how many Ferrari car owners actually own a Ferrari-branded PC. We would be willing to bet that it wouldnt be that many.Acers Ferrari 1000 must then be aimed at professionals with some money, but not the necessary ca...
Good 2GB DDR2 667MHz RAM, 160GB SATA hard drive...
Bad AMD Turion 64 X2 ML-60, 12.1in widescreen panel, Radion Xpress 1150...
Bottom line We would be very interested to see how many Ferrari car owners actually own a Ferrari-branded PC. We would be willing to bet that it wouldnt be that many.Acers Ferrari 1000 must then be aimed at professionals with some money, but not the necessary ca...
60%
expertreviews.co.uk
Updated:
2011-09-25 07:50:19
Acers Ferrari-branded notebooks have proven popular enough for other manufacturers to follow suit, with Asus launching a Lamborghini range. Were not sure where this will end, though we doubt youll see Skoda or Kia notebooks anytime soon. Acers F...
60%
pcauthority.com.au
Updated:
2011-11-04 00:59:01
Looks and feels good, but performance is more super Aguri than Scuderia.
50%
xbitlabs.com
Updated:
2011-09-25 07:50:18
Fast cars caught the spotlight at the middle of the last century and the ranks of lovers of high speed and racing adrenaline have been getting more populated ever since. Formula 1 is not unrivalled among other kinds of racing, yet the army of Formula 1...
Good Ferraristyle exterior design, Good performance in office applications, Wide wireless capabilities including the Bluetooth VoIP Phone, Acer’s exclusive technologies and software, Integrated 1.3megapixel webcamera turnable by 225 degrees, Modern engin...
Bad Easily soiled lid and internal rubberized surface, Short battery life, Weak graphics performance when powered by the battery, Stiff cord of the optical drive, Expensive...
Bottom line Acer has brought the spirit of Formula 1 racing into the sector of ultra-compact laptops. The robust and stylish carbon case of the 1005WTMi contains a fast and functional configuration. Ferrari admirers are going to be crazy about this machine, even t...
0%
trustedreviews.com
Updated:
2011-09-25 07:50:19
In the industry, it's a commonly held opinion that AMD missed an opportunity over the last few years. Despite its Athlon 64 dominating Intel for speed for a number of years it somehow failed to close the gap in the mainstream market. A large part of this...
70%