Acer logo

Acer Ferrari 5000 5005WLHi_HD TL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1600 Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120940
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Ferrari 5000 5005WLHi_HD TL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 5005WLHi_HD, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Ultimate

Long summary description Acer Ferrari 5000 5005WLHi_HD TL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 5005WLHi_HD. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows Vista Ultimate. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.