Acer logo

Acer Ferrari 5000 5002WLMib TL-50 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88074
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Ferrari 5000 5002WLMib TL-50 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Legitieme Windows Vista™ Ultimate, AMD Turion™ 64 X2 Dual-Core processor TL50 (1.6GHz), 15.4TFT WXGA CrystalBrite 16ms, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 9-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11a/b/g, BT, ATI X1600 256/1024MB Hypermemory, 1.3MP Orbicam, ezDock connector

Acer Ferrari 5000 5002WLMib TL-50 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

The Ferrari 5000 is a unique product of innovation, combining Acer’s ultra-modern design philosophy with ground-breaking dual-core mobile technology in the ultimate expression of performance and style. Complete with the latest advances in integrated wireless connectivity and eye-catching multimedia capabilities, the Ferrari 5000 is stunning symbol of cutting-edge mobility.

A Commitment to Excellence…
Acer is committed to excellence through the constant development and application of cutting-edge technologies. Driven by the latest AMD Turion™ 64 X2 Mobile Technology, and crafted with an exquisite carbon-fiber casing the 64Bit Ferrari 5000 harnesses this experience to improve on perfection, delivering a stunning design and supreme performance edge that will drive your mobile experience to new horizons.

…Makes an all-round Champion
The Ferrari 5000 takes a new edge on the Ferrari legend. Power, design and all-round performance combine to form one of the world’s most desirable mobile solutions. The Ferrari 5000 features the very latest advances in video communication, cutting-edge multimedia technologies and seamless wireless and wired connectivity, to make it an all-round winner, and the perfect companion to mobile champions.

Short summary description Acer Ferrari 5000 5002WLMib TL-50 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 5002WLMib, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Ultimate

Long summary description Acer Ferrari 5000 5002WLMib TL-50 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 5002WLMib. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows Vista Ultimate. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.